USB port transient suppressor USB6B1RL
USB port transient suppressor USB6B1RL
USB port transient suppressor USB6B1RL
TVS Diode, 5.25V, 6V, 500W, 25pF, 4 Ch, SOIC, SM Product overview: USB6B1RL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.25V, 6V, 500W, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.25V, 6V, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-USB6B1RL can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount 8-SOIC
Clamp Ipp Tvs Diode Surface Mount 8-SOIC
Clamp Ipp Tvs Diode Surface Mount 8-SOIC
ESD PROTECTION ARRAY, SOIC-8; Clamping Voltage Vc Max:-; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:5.25V; Power Dissipation Pd:500W; Product Range:USB6B Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
TRANS VOLTAGE SUPPRESSOR DIODE, 500W, 5V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, SO-8, USB62 MARKING. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE 5.25VWM 8-SO
6V SOIC-8 Electrostatic and Surge Protection (TVS/ESD) ROHS
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 250735 | 250735P | 144-USB6B1RL | 497-3281-2-ND | 33AC5722 | 49022518 | USB6B1RL | USB6B1RL | USB6B1RL |
| Product Name | TVS Diodes | TVS Diodes | 5.25V 6V 500W SOIC TVS Protection Diode | TVS Diodes | Esd Protection Array, Soic-8; Clamping Voltage Vc Max Stmicroelectronics | Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Soic | SOIC | Tape and Reel | "8-SOIC (0.154"", 3.90mm Width)" | SOIC | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | ||
| Pin Count | 8 | 8 | 8 | ||||||
| Diode Type | Transient Voltage Suppressor Diodes | ||||||||
| Configuration | Single | Single |