Semtech Corp. TVS Diodes SRDA05-6.TBT

Description
RailClamp Low-Cap. 6Line TVS Diode Array
Request a Quote Datasheet
Description
RailClamp Low-Cap. 6Line TVS Diode Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 6910871P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6910871P
TVS Diodes 6910871P
RailClamp Low-Cap. 6Line TVS Diode Array

RailClamp Low-Cap. 6Line TVS Diode Array

Supplier's Site
TVS Diodes - 1700848 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1700848
TVS Diodes 1700848
RailClamp Low-Cap. 6Line TVS Diode Array

RailClamp Low-Cap. 6Line TVS Diode Array

Supplier's Site
TVS Diodes - SRDA05-6.TBTTR-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

20V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - SRDA05-6.TBTDKR-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

20V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - SRDA05-6.TBTCT-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

20V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
500W 5V SOIC TVS Protection Diode
144-SRDA05-6.TBT
500W 5V SOIC TVS Protection Diode 144-SRDA05-6.TBT
TVS Diode, 500W, 5V Working Voltage, Unidirectional, 6 Channels, SOIC Product overview: SRDA05-6.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 5V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 5V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRDA05-6.TBT can be used for catalog matching and distributor lookup.

TVS Diode, 500W, 5V Working Voltage, Unidirectional, 6 Channels, SOIC Product overview: SRDA05-6.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 5V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 5V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRDA05-6.TBT can be used for catalog matching and distributor lookup.

Supplier's Site
 - SRDA05-6.TBT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 20V 8-SOIC T/R

TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 20V 8-SOIC T/R

Supplier's Site Datasheet
Diode - 19048144 - Radwell International
Willingboro, NJ, United States
TRANS VOLTAGE SUPPRESSOR DIODE, 500W, 5V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, SOIC-8, ROHS, HALOGEN FREE. FREE 2 YEAR RADWELL WARRANTY

TRANS VOLTAGE SUPPRESSOR DIODE, 500W, 5V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, SOIC-8, ROHS, HALOGEN FREE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SRDA05-6.TBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SRDA05-6.TBT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SRDA05-6.TBT
TVS DIODE 5VWM 20VC 8-SO

TVS DIODE 5VWM 20VC 8-SO

Supplier's Site
Tvs Diode Array, 500W, 5V, Soic; Clamping Voltage Vc Max Semtech - 37K8469 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 500W, 5V, Soic; Clamping Voltage Vc Max Semtech
37K8469
Tvs Diode Array, 500W, 5V, Soic; Clamping Voltage Vc Max Semtech 37K8469
TVS DIODE ARRAY, 500W, 5V, SOIC; Clamping Voltage Vc Max:15V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:1.5V; Power Dissipation Pd:500W; Product Range:SRDA0 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE ARRAY, 500W, 5V, SOIC; Clamping Voltage Vc Max:15V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:1.5V; Power Dissipation Pd:500W; Product Range:SRDA0 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode Array, 500W, 5V, Soic; Breakdown Voltage Min Semtech - 67K8976 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 500W, 5V, Soic; Breakdown Voltage Min Semtech
67K8976
Tvs Diode Array, 500W, 5V, Soic; Breakdown Voltage Min Semtech 67K8976
TVS DIODE ARRAY, 500W, 5V, SOIC; Breakdown Voltage Min:6V; Breakdown Voltage Vbr:6V; Capacitance, Cd:4pF; Clamping Voltage Vc Max:20V; Diode Case Style:SOIC; Junction Capacitance:15pF; Leaded Process Compatible:Yes RoHS Compliant: Yes

TVS DIODE ARRAY, 500W, 5V, SOIC; Breakdown Voltage Min:6V; Breakdown Voltage Vbr:6V; Capacitance, Cd:4pF; Clamping Voltage Vc Max:20V; Diode Case Style:SOIC; Junction Capacitance:15pF; Leaded Process Compatible:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) General Purpose Diodes Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays
Product Number 6910871P 1700848 SRDA05-6.TBTTR-ND 144-SRDA05-6.TBT SRDA05-6.TBT 19048144 SRDA05-6.TBT 37K8469 67K8976
Product Name TVS Diodes TVS Diodes TVS Diodes 500W 5V SOIC TVS Protection Diode Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode Array, 500W, 5V, Soic; Clamping Voltage Vc Max Semtech Tvs Diode Array, 500W, 5V, Soic; Breakdown Voltage Min Semtech
Diode Type Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Package SOIC Soic "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel SOIC 8-SO SOIC SOIC
Pin Count 8 8 8
Configuration Single Single
Unlock Full Specs
to access all available technical data