NTC THERMISTOR, PRODUCT RANGE:SL22 SERIES, DISC SIZE:22MM, ZERO POWER RESISTANCE AT 25°C:120OHM, APPROVALS:CSA, UL, MAXIMUM ENERGY RATING AT 25°C:80J, MAXIMUM STEADY STATE CURRENT AT 25°C:3A, DISSIPATION CONSTANT:32.4MW/°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Current Limiting Diodes |
| Product Number | 17734454 |
| Product Name | Thermistor/Current Limiter |