Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5
Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5
Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5
Manufacturer: Diodes Incorporated
Win Source Part Number: 028059-SBR1045SP5-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 10A
Current - Reverse Leakage @ Vr: 450μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 5
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
DIODE SBR 45V 10A POWERDI5 Product overview: SBR1045SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1045SP5-13 can be used for catalog matching and distributor lookup.
DIODE SBR 45V 10A POWERDI5
DIODE SBR 45V 10A POWERDI5. FREE 2 YEAR RADWELL WARRANTY
Schottky Diodes & Rectifiers 10A 45V
DIODE SBR 45V 10A POWERDI5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | General Purpose Diodes | Schottky Diodes | Rectifiers |
| Product Number | 31-SBR1045SP5-13DKR-ND | 028059-SBR1045SP5-13 | 280-SBR1045SP5-13 | SBR1045SP5-13 | 63074411 | SBR1045SP5-13 | SBR1045SP5-13 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SBR1045SP5-13 | 45V 10A Diode and Rectifier | Single Diodes | Diode | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||||
| Diode Type | Super Barrier | ||||||
| VF | 0.5500 volts | 0.5500 volts | 0.5500 volts | ||||
| VR | 45 volts | 45 volts |