Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
567V Clamp 700mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
567V Clamp 700mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
567V Clamp 700mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1097469-SMAJ350A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 350V
Minimum Breakdown Voltage: 391V
Max Clamping Voltage: 567V
Peak Pulse Current(Ippm): 700mA
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
TVS DIODE 350VWM 567VC DO214AC
TVS DIODE 350VWM 567VC DO214AC
DIODES, 1 CHANNEL, 350 V, SMD/SMT, PACKAGE / CASE: DO-214AC-2, 400 W, VESD - VOLTAGE ESD CONTACT: 30 KV. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 400W, 350V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ350A | SMAJ350ALFCT-ND | 1097469-SMAJ350A | SMAJ350A | SMAJ350A | 227651769 | 15AC8664 |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS - TVS - Diodes - SMAJ350A | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode | Tvs Diode, 400W, 350V, Unidir, Do-214Ac; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | |||||
| VC | 567 volts | 567 volts | 567 volts | 567 volts | 567 volts | 567 volts | |
| VBR | 391 to 432 volts | 391 volts | 391 volts | 391 volts | 391 volts | ||
| Configuration | Single | ||||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | DO-214AC |