Manufacturer: STMicroelectronics
Win Source Part Number: 121515-STTA3006P
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.75V @ 30A
Reverse Recovery Time (trr): 65ns
Current - Reverse Leakage @ Vr: 150μA @ 480V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-93
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
30A, 600V, SILICON, RECTIFIER DIODE Product overview: STTA3006P from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTA3006P can be used for catalog matching and distributor lookup.
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 30A, 600V, SILICON,TO-247 2 PIN. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY GP 600V 30A SOD93
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 121515-STTA3006P | 286-STTA3006P | 66013806 | STTA3006P |
| Product Name | Diodes, Rectifiers - Arrays - STTA3006P | 30A 600V Diode and Rectifier | Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| Life Cycle Stage | Obsolete(EOL) | Removed | ||
| VF | 1.75 volts | 1.75 volts | ||
| VR | 600 volts | |||
| IR | 0.1500 mA |