Multicomp, Inc. Bridge Rectifier SBR2512

Description
DIODE, BRIDGE RECTIFIER, 3PH, 25A, 1.2KV, MOD, NO. OF PHASES:THREE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV, FORWARD CURRENT IF(AV):25A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.1V, NO. OF PINS:5PINS, OPERATINGROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
Description
DIODE, BRIDGE RECTIFIER, 3PH, 25A, 1.2KV, MOD, NO. OF PHASES:THREE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV, FORWARD CURRENT IF(AV):25A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.1V, NO. OF PINS:5PINS, OPERATINGROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier - 108886189 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
108886189
Bridge Rectifier 108886189
DIODE, BRIDGE RECTIFIER, 3PH, 25A, 1.2KV, MOD, NO. OF PHASES:THREE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV, FORWARD CURRENT IF(AV):25A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.1V, NO. OF PINS:5PINS, OPERATINGROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

DIODE, BRIDGE RECTIFIER, 3PH, 25A, 1.2KV, MOD, NO. OF PHASES:THREE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV, FORWARD CURRENT IF(AV):25A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.1V, NO. OF PINS:5PINS, OPERATINGROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rectifiers
Product Number 108886189
Product Name Bridge Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: YG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 400 volts
View Details
General purpose diode - BAS321,135 - Nexperia B.V.
Specs
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
Specs
Life Cycle Stage Removed
VF 1.4 volts
View Details
Schottky Diodes & Rectifiers - 1223326 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 5
RoHS Compliant RoHS
View Details