100V Schottky Rectifier Diode, 2.1A, SMA, Surface Mount Product overview: VS-10MQ100NTRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 100V, 2.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 2.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10MQ100NTRPBF
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 005185-VS-10MQ100NTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 780mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Capacitance @ Vr, F: 38pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: VS-10MQ100NTRPBF
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-10MQ100HM3/5AT ; CMSH2-100M; BR210_R1_00001; BR210_R2_00001;
Introduction Date: March 03, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Power Management, Industrial
Quantity per package: 7,500
Schottky Diodes & Rectifiers 1.5 Amp 100 Volt
SCHOTTKY RECTIFIER, 2.1A, 100V, SMA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2.1A; Diode Configuration:Single
DIODE RECTIFIER, SCHOTTKY, 2.1A, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2.1A; Diode Configuration:Single
DIODE SCHOTTKY 100V 1A DO214AC
DIODE SCHOTTKY 100V 1A DO214AC
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 1.5A, 100V V(RRM), SILICON, SMA DO-214AC, V1J MARKING. FREE 2 YEAR RADWELL WARRANTY
100V 780mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | General Purpose Diodes | Schottky Diodes |
| Product Number | 280-VS-10MQ100NTRPBF | 10MQ100NPBFDKR-ND | 005185-VS-10MQ100NTRPBF | VS-10MQ100NTRPBF | 63J8000 | 29X0587 | VS-10MQ100NTRPBF | VS-10MQ100NTRPBF | 31368064 | VS-10MQ100NTRPBF |
| Product Name | Schottky SMD 100V 2.1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-10MQ100NTRPBF | Schottky Diodes & Rectifiers | Schottky Rectifier, 2.1A, 100V, Sma; Repetitive Peak Reverse Voltage Vishay | Diode Rectifier, Schottky, 2.1A, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode | Diodes >> Schottky Barrier Diodes (SBD) |
| Package | Tape and Reel | SMA; SMA | SMA (DO-214AC) | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | SMA | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| IO | 1 amps | |||||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||||
| Life Cycle Stage | Active | Active |