Radwell International Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| (7505651), ROTATIONAL SPEED MONITOR, 1 CHANNEL, INTRINSICALLY SAFE INPUT, ZONE 2), 0.06-600000 MIN, 2 X RELAY OUTPUTS, 1 X TRANSISTOR OUTPUT, 0/4-20 MA REVERSIBLE, HART, UNIVERSAL 20-250 VAC SUPPLY. FREE... | |
| (7520702), SAFETY BARRIER, SOLENOID DRIVER, 2-CHANNEL, 24 VDC LOOP POWERED, SIL3, REMOVABLE TERMINAL BLOCKS, GALVANIC ISOLATION BETWEEN INPUT/OUTPUT, LED INDICATOR, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| (7541227), ISOLATING SWITCHING AMPLIFIER, 1 CHANNEL, 2 TRANSISTOR OUTPUTS, SHORT CIRCUIT PROOF, POTENTIAL FREE, REVERSE POLARITY PROTECTED, ADJUSTABLE OUTPUT MODE (NO/NC), SIL 2, 20-250 VAC OPERATING VOLTAGE. FREE 2 YEAR... | |
| (PRICE/EA) IGBT, 1.95V, 60A, TO-247AD-3; DC COLLECTOR CURRENT:60A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.95V; POWER DISSIPATION PD:304W; COLL. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EACH), BRIDGE IN-LINE GPP GBU 10A 400V ROHS 20PCS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) TVS DIODE ARRAY, 300W, 5V, SOIC, PRODUCT RANGE:LCDA SERIES, TVS POLARITY:BIDIRECTION AL, REVERSE STAND-OFF VOLTAGE VRWM:5V, CLAMPING VOLTAGE VC MAX:11V, DIODE CASE STYLE:SOIC, NO. OF PINS:8PINS, BREAKDOWN VOLTAGE MIN:-... | |
| (PRICE/TC),VOLTAGE REFERENCE, MICROPOWER, SHUNT - FIXED, LM385 SERIES, 1.235V, NSOIC-8 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TR)RF DIODE, PIN, 0.8PF, 50V, SOT-23; DIODE TYPE:RF PIN; CAPACITANCE CD MAX @ VR F:0.8PF; RESISTANCE @ IF:0.6OHM; CENTER FREQUENCY:100MHZ; REPE. FREE 2 YEAR RADWELL WARRANTY | |
| 25A, 100V BRIDGE RECTIFIER, MB-35W / BULK. FREE 2 YEAR RADWELL WARRANTY | |
| 2A, 100V BRIDGE RECTIFIER, GBP / BULK (TUBE). FREE 2 YEAR RADWELL WARRANTY | |
| 3.0A LOW LOSS SUPER HIGH SPEED RECTIFIER 6.4X7.5MM AXIAL DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| 30A,500V,50NS,DUAL UF RECT. FREE 2 YEAR RADWELL WARRANTY | |
| 35 AMP BRIDGE RECTIFIER / BULK ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| 5.6V, @ 50W, ZENER DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| AMP INSTRUMENTATION, SOIC14, 163; NO. OF AMPLIFIERS:3 AMPLIFIER; INPUT OFFSET VOLTAGE:250µV; SLEW RATE:15V/µS; BANDWIDTH:800KHZ; SUPPLY VOLTAGE RANGE:± 4.5V TO ± 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; AMPLIFIER ROHS COMPLIANT:... | |
| AMP INSTRUMENTATION, SOIC16, 103; NO. OF AMPLIFIERS:1 AMPLIFIER; INPUT OFFSET VOLTAGE:250¦V; SLEW RATE:15V/¦S; BANDWIDTH:6MHZ; SUPPLY VOLTAGE RANGE:¦ 9V TO ¦ 25V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:16PINS; AMPLIFIER OUTPUT:SINGLEROHS COMPLIANT:... | |
| AMPLIFIER, INSTRUMENTATION, 18 V, 8-DIP, SINGLE, 1 MHZ; SUPPLY VOLTAGE: 2.25 - 18 V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| AVAGO BROADCOM Semiconductors HSMS-2805-BLKG | |
| BRAKE RECTIFIER, AC-DC, 1AMP, 200-480VAC, 90-215VDC, HALF-WAVE. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECT 1PHASE 1KV 6A GBU . FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER 400V 15AMP. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 2.4A, 600V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 25A, 1000V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 25A, 600V V(RRM), SILICON, 4 PIN THROUGH HOLE, 11MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 3.2A, 600V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 3.8A, 1000V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 3.8A, 400V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 35A, 100V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 3A, 1000V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 4A, 100V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 4A, 800V V(RRM), SILICON, 4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 4PIN, 35A, 400V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 5.6A, 600V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 5A, 800V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 6A, 200V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 6A, 400V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 6A, 600V V(RRM), SILICON, 4 PIN THRU HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 6A, 800V V(RRM), SILICON, GBU 4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 8.4A, 100V V(RRM), SILICON, GBU-4. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 800V V(RRM), SILICON, 4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 8A, 200V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 8A, 400V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 8A, 600V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 3 PHASE, 6A, 1600V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, KBPC SERIES, SINGLE PHASE, 1 KV, 50 A, MODULE, 1.2 V, 4 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, KBPC SERIES, SINGLE PHASE, 400 V, 25 A, 1.2 V, 4 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, SINGLE PHASE, 200 VAC, 35 AMP, MODULE, 1.1 VDC, 4 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, SINGLE PHASE, 600 V, 6 A, SIP, 1 V, SIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, SINGLE, 1 KV, 15 A, 1.1 V, MODULE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, SINGLE, 100 V, 25 A, 1.1 V, MODULE, 4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, SINGLE, 400 V, 25 A, 1 V, SIP, 4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, SINGLE, 600 V, 15 A, 1.1 V, MODULE, 4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, SINGLE, 600 V, 4 A, SIP, 1 V, 4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER SINGLE PHASE 8AMP 1000V 4PIN KBU. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, 1 PHASE FULL WAVE, 1.5 AMP, 600 V, 1 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, 10A, 1000V, THROUGH HOLE, 4-SIP, GBU. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, 10A, 800V; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:800V; FORWARD CURRENT IF(AV) :10A; FORWARD VOLTAGE VF MAX:1.1V;. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, 15A, 200V, SINGLE PHASE, 4-SIP, GSIB-5S. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, 15A, 600V; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):15A; BRIDGE RECTIFIER CASE STYLE:SIP; FORWARD VOLTAGE VF MAX:950MV; NO. OF PINS:4PINS; PRODUCT RANGE:- ROHS... | |
| BRIDGE RECTIFIER, 15A, 800V, NO. OF PHASES:SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:800V, FORWARD CURRENT IF(AV):15A, BRIDGE RECTIFIER CASE STYLE:SIP, FORWARD VOLTAGE VF MAX:950MV, NO. OF PINS:4PINS, OPERATING TEMPERATURE ROHS... | |
| BRIDGE RECTIFIER, 1PH, 1.5A 1KV THD; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV; FORWARD CURRENT IF(AV):1.5A; FORWARD VOLTAGE VF MA. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, 1PH, 25A 600V THD; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV) :25A; FORWARD VOLTAGE VF M. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, 1PH, 35A, 400V. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, 1PH, 3A, 200V THD; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE MAX, VRRM:200V; FORWARD CURRENT (AV):3A; FORWARD VOLTAGE MAX, VF. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, 1PH, 4A, 1KV, THD; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV; FORWARD CURRENT IF(AV):4A; FORWARD VOLTAGE VF MAX:. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, 1PH, 4A, 50V, THD; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:50V; FORWARD CURRENT IF(AV):4A; FORWARD VOLTAGE VF MAX:. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, 1PH, 4A, 600V THD; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):4A; FORWARD VOLTAGE VF MAX. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, 1PHASE, 800V, 6A, KBJ, 4 PIN SIP. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, 25 AMP, 1000 V. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, 35 AMP, SINGLE PHASE, 800 V PEAK REVERSE (MAX), 1.2V@17.5 AMP VOLTAGE - FORWARD (VF) (MAX), CHASSIS MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, 35A, 600V, GBPC, NO. OF PHASES SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX 600V, FORWARD CURRENT IF(AV) 35A, BRIDGE RECTIFIER CASE STYLE MODULE, FORWARD VOLTAGE VF MAX 1.1V,... | |
| BRIDGE RECTIFIER, 4PIN, 8 AMP, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, 50A 600V, 4-PIN POWER. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, 6A, 800V, SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:800V, FORWARD CURRENT IF(AV):6A, FORWARD VOLTAGE VF MAX:1V; NO. OF PINS:4PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, BRIDGE RECTIFIER DIODE, 1 PHASE, 2A, 600V V(RRM), SILICON, BRIDGE RECTIFIER DIODE, 1 PHASE, 2A, 600V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, GBU60 SERIES, 6 AMP, 800 VAC, TYPE: SINGLE PHASE BRIDGE, TERMINATION STYLE: SOLDER LEAD, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, GLASS PASSIVATED, 35AMP, 400V, DIMENSIONS 0.8MM. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, SINGLE PHASE, 12A, 400V QC, NO. OF PHASES:SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:400V, FORWARD CURRENT IF(AV):12A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.1V, NO. OF PINS:4PINS... | |
| BRIDGE RECTIFIER, SINGLE PHASE, 12A, 50V, QC, NO. OF PHASES SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX 50V, FORWARD CURRENT IF(AV) 12A, BRIDGE RECTIFIER CASE STYLE MODULE, FORWARD VOLTAGE VF... | |
| BRIDGE RECTIFIER, SINGLE PHASE, 15A, 800V, THOUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, SINGLE PHASE, 1A, 200V, SMD, DFS. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, SINGLE PHASE, 25 AMP, 600V QC, SINGLE PHASE, 4-PINS. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, SINGLE PHASE, 25A, 200V QC, NO. OF PHASES SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX 200V, FORWARD CURRENT IF(AV) 25A, BRIDGE RECTIFIER CASE STYLE MODULE, FORWARD VOLTAGE VF... | |
| BRIDGE RECTIFIER, SINGLE PHASE, 25A, 400V QC, NO. OF PHASES:SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:400V, FORWARD CURRENT IF(AV):25A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.1V, NO. OF PINS:4PINS... | |
| BRIDGE RECTIFIER, SINGLE PHASE, 25A, 600V QC, NO. OF PHASES:SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:600V, FORWARD CURRENT IF(AV):25A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.1V, NO. OF PINS:4PINS... | |
| BRIDGE RECTIFIER, SINGLE PHASE, 35 AMP AVERAGE FORWARD CURRENT, 200 V REVERSE REPETITIVE VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, SINGLE PHASE, 35 AMP, 1KV, QC TERMINAL, 4 PINS, 4 SQUARE, REPETITIVE REVERSE VOLTAGE VRRM MAX: 1KV, FORWARD CURRENT IF(AV): 35A, BRIDGE RECTIFIER CASE STYLE: MODULE, FORWARD VOLTAGE... | |
| BRIDGE RECTIFIER, SINGLE PHASE, 35 AMP, 800 V, THOUGH HOLE/WIRE LEADS, 12MM THICKNESS. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, SINGLE PHASE, 35A 200V THOUGH HOLE; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):35A; BRIDGE RECTIFIER CASE STYLE:MODULE; FORWARD VOLTAGE VF MAX:1.1V; PRODUCT RANGE:-... | |
| BRIDGE RECTIFIER, SINGLE PHASE, 35A 400V THOUGH HOLE; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF(AV):35A; BRIDGE RECTIFIER CASE STYLE:MODULE; FORWARD VOLTAGE VF MAX:1.1V ROHS COMPLIANT:... | |
| BRIDGE RECTIFIER, SINGLE PHASE, 35A, 1KV, THOUGH HOLE; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV; FORWARD CURRENT IF(AV):35A; BRIDGE RECTIFIER CASE STYLE:THROUGH HOLE; FORWARD VOLTAGE VF MAX:1.1V; PRODUCT RANGE:-... | |
| BRIDGE RECTIFIER, SINGLE PHASE, 35A, 400V QC, NO. OF PHASES SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX 400V, FORWARD CURRENT IF(AV) 35A, BRIDGE RECTIFIER CASE STYLE MODULE, FORWARD VOLTAGE VF... | |
| BRIDGE RECTIFIER, SINGLE PHASE, 35A, 400V, GBPC; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF(AV):35A; BRIDGE RECTIFIER CASE STYLE:MODULE; FORWARD VOLTAGE VF MAX:1.1V; NO. OF PINS:4PINS... | |
| BRIDGE RECTIFIER, SINGLE PHASE, 35A, 50V, GBPC; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:50V; FORWARD CURRENT IF(AV):35A; BRIDGE RECTIFIER CASE STYLE:MODULE; FORWARD VOLTAGE VF MAX:1.1V; NO. OF PINS:4PINS... | |
| BRIDGE RECTIFIER, SINGLE PHASE, 35A, 800V QC, NO. OF PHASES:SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:800V, FORWARD CURRENT IF(AV):35A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.1V, NO. OF PINS:4PINS... | |
| BRIDGE RECTIFIER, SINGLE PHASE, 4 AMP, 600 VAC, THOUGH HOLE, NO. OF PHASES: SINGLE PHASE, BRIDGE RECTIFIER CASE STYLE: SIP, FORWARD VOLTAGE VF MAX:1.1V, NO. OF PINS: 4 PINS, ROHS... | |
| BRIDGE RECTIFIER, SINGLE PHASE, 400V, 4A, THOUGH HOLE, SINGLE PHASE, 4-SIP, 4 PINS, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, SINGLE PHASE, 4A, 200V THOUGH HOLE; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):4A; BRIDGE RECTIFIER CASE STYLE:SIP; FORWARD VOLTAGE VF MAX:1.1V; NO. OF... | |
| BRIDGE RECTIFIER, SINGLE PHASE, 50A, 200V QC; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):50A; BRIDGE RECTIFIER CASE STYLE:MODULE; FORWARD VOLTAGE VF MAX:1.2V; NO. OF PINS:4PINS... | |
| BRIDGE RECTIFIER, SINGLE PHASE, 6 AMP, 400 VAC, THOUGH HOLE, NO. OF PHASES:SINGLE PHASE, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1V, NO. OF PINS: 4 PINS, ROHS COMPLIANT: YES. | |
| BRIDGE RECTIFIER, SINGLE PHASE, 6A, 1KV, THOUGH HOLE; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV; FORWARD CURRENT IF(AV):6A; BRIDGE RECTIFIER CASE STYLE:MODULE; FORWARD VOLTAGE VF MAX:1V; NO. OF... | |
| BRIDGE RECTIFIER, SINGLE PHASE, 6A, 600V THOUGH HOLE; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):6A; BRIDGE RECTIFIER CASE STYLE:MODULE; FORWARD VOLTAGE VF MAX:1V; NO. OF... | |
| BRIDGE RECTIFIER, SINGLE PHASE, 8 AMP, 800 V, THOUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, SINGLE PHASE, 800 V REPETITIVE PEAK REVERSE VOLTAGE, 15 AMP AVERAGE FORWARD CURRENT, 1.1 V MAX FORWARD VOLTAGE, 300 AMP FORWARD SURGE CURRENT, 4 PINS. FREE 2 YEAR... | |
| BRIDGE RECTIFIER, SINGLE PHASE, 8A, 100V THOUGH HOLE; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:100V; FORWARD CURRENT IF(AV):8A; BRIDGE RECTIFIER CASE STYLE:SIP; FORWARD VOLTAGE VF MAX:1V; NO. OF... | |
| BRIDGE RECTIFIER, SINGLE PHASE, 8A, 1KV, THOUGH HOLE, NO. OF PHASES:SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV, FORWARD CURRENT IF(AV):8A, BRIDGE RECTIFIER CASE STYLE:SIP, FORWARD VOLTAGE VF MAX:1V, NO. OF... | |
| BRIDGE RECTIFIER, SINGLE PHASE, 8A, 800V THOUGH HOLE; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:800V; FORWARD CURRENT IF(AV):8A; BRIDGE RECTIFIER CASE STYLE:SIP; FORWARD VOLTAGE VF MAX:1V; NO. OF... | |
| BRIDGE RECTIFIER, SINGLE PHASE, GBI, 1600V, 25A, 150C. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, SINGLE PHASE, REPETITIVE PEAK REVERSE VOLTAGE: 800V, FORWARD VOLTAGE MAX: 1V, AVERAGE FORWARD CURRENT: 25A, SURGE CURRENT 350A, MAX OPERATING TEMP: 150C, THROUGH HOLE, GSIB-5S. FREE 2 YEAR... | |
| BRIDGE RECTIFIER, SINGLE PHASE, STANDARD, 800V, THROUGH HOLE, GSIB-5S . FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, SINGLE PHASE, THROUGH HOLE, PKG: KBP-4.. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, SINGLE-PHASE, NUMBER OF PINS: 4, RMS INPUT VOLTAGE: 700V MAX., BLOCKING VOLTAGE [DC]: 1000V MAX., AVERAGE OUTPUT CURRENT: 35A, SURGE CURRENT: 400A, PANEL MOUNTING STYLE. FREE 2 YEAR... | |
| BRIDGE RECTIFIER,100 PRV, 2A, SILICON . FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER,3-PHASE FULL WAVE,1.2KV V(RRM),M:HL048HD5.1. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER,3-PHASE FULL WAVE,1.6KV V(RRM),M:HL048HD5.1. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER; PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIERS 100V 10A . FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIERS 4A,600V,GPP,INLINE BRIDGE. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIERS BRIDGE, SINGLE PHASE, KBPC8-PB10, 1000V, 8A, 150C. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIERS, 25A, 100V, SIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE, SINGLE PHASE, KBPC,. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE, SINGLE PHASE, KBPC8. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE. FREE 2 YEAR RADWELL WARRANTY | |
| CORE-DRIVER DIODE ARRAY 14-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| CRYDOM Semiconductors M5060SB1200 | |
| CRYDOM Semiconductors M5060SB400 | |
| CURRENT LIMITER, TESYS GV2 RANGE, 35 MM DIN RAIL MOUNTING, 690 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER DIODE, 1000V. FREE 2 YEAR RADWELL WARRANTY | |
| DIAC 32-36V 2A DO35. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE , 65 AMP, 1200 V. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE .1AMP 30V. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE 24-240VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE 62V, +/-5%, 1W BAND IS K. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE BLOCK, 1.5 AMP, 250 VAC, M3 THREAD, 8 MM STRIPPING LENGTH, 24-12 AWG, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -20 TO +590 DEGREES C, (2949389). FREE 2 YEAR RADWELL... | |
| DIODE BLOCK, LAMP TEST MODULE, 0.7 AMP, (WITH SINGLE LOAD), 0.2 AMP (WITH SIMULTANEOUS LOAD), 1300V, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE BLOCK, W/ 7 DIODES, COMMON ANODE, DIODE TYPE 1N 4007, (2950077). FREE 2 YEAR RADWELL WARRANTY | |
| DIODE BRIDGE RECTIFIER, MODULE, 1-PHASE, 600V, 35-AMP, 4-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE BRIDGE RECTIFIERS 1.5A 200V. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE CONFIGURATION:SINGLE ; REPETITIVE REVERSE VOLTAGE VRRM MAX:80V; FORWARD CURRENT IF(AV):10A; FORWARD VOLTAGE VF MAX:800MV; FORWARD SURGE CURRENT IFSM MAX:150A; OPERATING TEMPERATURE MAX:175¦C; DIODE CASE STYLE:TO-220AC ROHS COMPLIANT: YES. FREE... | |
| DIODE E6 L:27MM. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE MODULE, 0.7 AMP, 250 VAC, 0.2-4 MM CROSS SECTION, 12-24 AWG WIRE SIZE, M3 THREAD, SCREW CONNECTION, DIN RAIL MOUNT, -40 TO +70 DEGREE C, 2950064. FREE 2 YEAR... | |
| DIODE MODULE, 2X30A, 150V, REPETITIVE REVERSE VOLTAGE VRRM MAX:150V, FORWARD CURRENT IF(AV):30A, DIODE CONFIGURATION:DUAL COMMON CATHODE, DIODE CASE STYLE:TO-247AD, NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:660MV, PRODUCT RANGE:- ROHS COMPLIANT:... | |
| DIODE MODULE, 400V, 90A,. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE MODULE, 60A, 1.35V, COMMON CATHODE; REPETITIVE REVERSE VOLT VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):60A; FORWARD VOLT VF MAX:1.35V; DIODE MODULE CONFIGURATION:1 PR COMMON CATHODE; PACKAGING:EACH; PRODUCT RNG:- ;ROHS COMPLIANT: YES. | |
| DIODE MODULE, SINGLE, 90A, 240V. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE RECTIFIER 40AMP 1000V. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE RECTIFIER, 1.3KV, 1A, DO-214BA, ET MARKING CODE. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE RECTIFIER. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE SCR 600V. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE TVS 1500W TRANS VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE ZENER 15V 5W. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, 1 PHASE, 12AMP, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, 2- PIN, 200V TO 800V, 5AMP, HIGH SPEED SWITCHING, THROUGH HOLE, 17MM X 10MM. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, 2000V, 250MA, THROUGH HOLE, DO-204AL, STANDARD RECOVERY RECTIFIERS. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, 200V, 5A, THROUGH HOLE, TO-220F-2L.. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, 600 V, 10A, THROUGH HOLE, TO-220F-2L PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, ARRAY GP 200V 10A TO-220F. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, AXIAL, SCHOTTKY, 90V, 2A, D2 CASE 4X7MM. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, BRIDGE RECT, 1-PH, 100V, MODULE; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:100V; FORWARD CURRENT IF(AV):50A; BRIDGE RECTIFIER CASE STYLE:MODULE; FORWARD VOLTAGE VF MAX:1.1V; NO. OF PINS:4PINS; OPERATING... | |
| DIODE, BRIDGE RECT, 1-PH, 1KV, SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV, FORWARD CURRENT IF(AV):35A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.1V, 4 PINS, ROHS COMPLIANT: YES. FREE 2... | |
| DIODE, BRIDGE RECTIFIER, 1-PH, 1KV, MODULE, NO. OF PHASES:SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV, FORWARD CURRENT IF(AV):35A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.1V, NO. OF PINS:4PINS, OPERATING... | |
| DIODE, BRIDGE RECTIFIER, 1-PH, SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX: 800V; FORWARD CURRENT IF(AV): 4A; BRIDGE RECTIFIER CASE STYLE: KBU; FORWARD VOLTAGE VF MAX: 1V; 4 PIN; MAX OPERATING... | |
| DIODE, BRIDGE RECTIFIER, 1.6 KV, 22 AMP, 3 PHASE, I4-PAC, REPETITIVE, REVERSE FORWARD,1.62 V MAX, 5 PIN, THROUGH HOLE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, GENERAL PURPOSE, 800V, 6A, R-6, OBSOLETE BY MANUFACTURER. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, GP, 1KV, 3A, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, RECT BRIDGE GPP 1000V 8A GBU. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, RECTIFIER BRIDGE, SINGLE, 1.4KV, 100A, 5-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, RECTIFIER, 600V, 15A, TO220-2, REPETITIVE REVERSE VOLTAGE VRRM MAX:600V, FORWARD CURRENT IF(AV):15A, DIODE CONFIGURATION:SINGLE , FORWARD VOLTAGE VF MAX:2.6V, REVERSE RECOVERY TIME TRR MAX:35NS, OPERATING TEMPERATURE MAX:150°C ROHS COMPLIANT:... | |
| DIODE, RECTIFIER, 600V, 20A, DO-4. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, RECTIFIER, 8 AMP, 150 V, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, RECTIFIER, DUAL COMMON CATHODE, 400V, 16A, 45NS, 3 PIN, TO-220, 10.1X15.1X4.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, SCH0TTKY BARRIER, 20A, 40V, TO-220F. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, SCHOTTKY BARRIER, 3A, 90V, AXIAL,6.8X7.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, SCHOTTKY RECTIFIER, 10A FORWARD CURRENT, 840MV FORWARD VOLTAGE, 45V REPETITIVE REVERSE VOLTAGE, 10UA REVERSE CURRENT, TO-220-2. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, SCHOTTKY RECTIFIER, 10A, 45V, TO-220AC, THROUGH HOLE, 2 PINS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, SCHOTTKY, 1 PAIR SERIES, 500MV FORWARD, 150MA FORWARD, 250MW, SOT-23. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, SCHOTTKY, 2X40A, 45V, REPETITIVE REVERSE VOLTAGE VRRM MAX:45V, FORWARD CURRENT IF(AV):40A, DIODE CONFIGURATION:DUAL COMMON CATHODE, DIODE CASE STYLE:TO-247AD, NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:450MV, PRODUCT RANGE:- ROHS COMPLIANT:... | |
| DIODE, SCHOTTKY, RECTIFIER, 60V, 0.5 AMP, SOD-123, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, SGL BOD .9A 900V FP RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, SILICON SCHOTTKY BARRIER DIODE, RESIN MOLDED, HIGH FREQUENCY RECTIFICATION . FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, STANDARD RECOVERY, 1600V, 1A, DO-204AC, 3.6.X7.6MM. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, TVS, 12V, DUAL, BIDIR, 8SO; CLAMPING VOLTAGE VC MAX:24V; DIODE CASE STYLE:SOIC; NO. OF PINS:8 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, TVS, 5.25V, BIR, SLP1616P6; NO. OF PINS:6 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, TVS, DUAL, 6V, HI-SPD, 8SO; CLAMPING VOLTAGE VC MAX:20V; DIODE CASE STYLE:SOIC; NO. OF PINS:8 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, TVS, ESD SUPPRESOR, BI-DIRECTIONAL, 5V, SOD-323. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, ULTRAFAST, 30 A, TO-3P; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):30A; DIODE CONFIGURATION:DUAL COMMON CATHODE; FORWARD VOLTAGE VF MAX:950MV; REVERSE RECOVERY TIME TRR MAX:35NS; FORWARD SURGE CURRENT ROHS... | |
| DIODE, ZENER, 13.2V V(Z), 2.2%, 0.2W, SILICON, UNIDIRECTIONAL. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, ZENER, 2W, 43.0V, TMINIP-F2-B; ZENER VOLTAGE VZ TYP:43V; POWER DISSIPATION PD:2W; DIODE CASE STYLE:SOD-128; ZENER TOLERANCE :5%; NO. OF PINS:2PINS; OPERATING TEMPERATURE MAX:85 C; PACKAGING:EACH; PRODUCT RANGE:DZ244 SERIES; ;ROHS... | |
| DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| DIOTEC Semiconductors KBPC2516 | |
| DISCONTINUED BY MANUFACTURER, BARRIER, MULTIPLE ZENER, 2 CIRCUITS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER 1.5AMP 600V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 1.5A, 400V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 10A, 600V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 25A, 1000V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 25A, 1600V V(RRM), SILICON, PLASTIC PKG 4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 25A, 200V V(RRM), SILICON, PACKAGE 4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 3A, 800V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 6A, 1000V V(RRM), SILICON, 4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 8A, 400V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 8A, 600V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 3 PHASE, 20A, 1600V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 10A, 400V, PB-6 / BULK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 25 AMP, 400 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 50 AMP, SINGLE PHASE, 200V, HIGH CONDUCTIVITY METAL CASE, MOISTURE SENSITIVITY LEVEL 1, OPERATING TEMPERATURE: -55C TO +125C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, SINGLE PHASE, 600 V, 8 A, THROUGH HOLE, 1 V, 4 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, SINGLE-PHASE, THROUGH-HOLE MOUNT, FORWARD CURRENT: 4 A, FORWARD SURGE CURRENT: 500 A, FORWARD VOLTAGE: 1.1 V, 4-PIN, OUTPUT CURRENT: 4 A, RMS INPUT VOLTAGE: 420... | |
| DISCONTINUED BY MANUFACTURER, DC ISOLATION MODULE, 10-40VDC, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE ARRAY GP 200V 10A TO220-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE BRIDGE RECTIFIER, MODULE, 1-PHASE, 600V, 35-AMP, 4-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE DECOUPLER UNIT, 200 MA, 24 VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE RECTIFIER BRIDGE, SINGLE, SILICON, 40 AMP, 400 V, 1 PHASE, SUGGESTED REPLACEMENT EDI MPI4060. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE ZENER, 10 V, 1 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE, 100 PIV, 1 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE, 240 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE, FAST, SINGLE, 2.5A IF, 2UA, 100V, 25NS, DO-204AP, DO-41, TH, AXIAL.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE, GENERAL PURPOSE, 1KV, 1A, DO204AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE, RECTIFIER, 1 ELEMENT, 0.15A, 30V V(RRM), SILICON, DO-7, LOW LEAKAGE SWITCHING DIODE (GLASS PACKAGE). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE, SE, USED WITH COLOR TV, 21.5 KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE, SILICON, 200PRV, PAINT BAND K. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE, W/ LED, ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE,6.8V-200V 1 W METAL SILICON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ESR-24/100D A DELTA LINEAR PECO II 27 VDC MODULAR RECTIFIER MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAST DIODE, 16A, 600V, TO-220AC; DIODE TYPE:FAST RECOVERY; DIODE CONFIGURATION:SINGLE ; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAST RECOVERY POWER RECTIFIER, REPETITIVE REVERSE VOLTAGE MAX, TO-220AB-3, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAST RECOVERY POWER RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FREE TOPOLOGY TERMINATOR, 52.3OHM, 1W, 47UF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HIGH CURRENT SILICON BRIDGE RECTIFIER,1PHASE ,100V, 15A, MB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IR EMITTING DIODE, PEAK EMISSION WAVELENGTH: 880NM, POWER DISSIPATIONPD: 170MW, FORWARD CURRENT: 100MA, FORWARD VOLTAGE:1.7V, VIEWING ANGLE: 40. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MINIBRIDGE RECTIFIER, AC CURRENT, 4 WAVE, 50A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOV, VARISTOR, 140 VAC, 180 VDC, RADIAL, 16 MM DIAMETER, 14K221U, ZNR14K221U. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, METAL CAN TO-99, 8PIN, 1.8MA, 22V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERVOLTAGE PROTECTOR, 0.5V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHILLIPS , ECG5651, TRIAC, 4MODE, 2.5AMP, 200V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER BRIDGE 40AMP 400V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 ELEMENT, 0.76A, 400V V(RRM), SILICON, DO-214AC-2, SMA, F4 MARKING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1.5A, 1000V V(RRM), SILICON, DO-204AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1.5A, 1500V V(RRM), SILICON, AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1.5A, 1500V, FAST RECOVERY, SILICON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 15 AMP, 400V V(RRM), SILICON, TO-3P. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 16A, 400V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 200V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 20A, 200V V(RRM), SILICON, FM80-3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 20A, 300V, SILICON, FM80, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 5A, 200V V(RRM), SILICON, SC-67 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 5A, 200V V(RRM), SILICON, SC-67. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 16 ELEMENT, 0.4A, 50V V(RRM), SILICON, 14-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 2 ELEMENT, 0.1A, 80V V(RRM), SILICON, SC-61 4 PIN SMD, M1B MARKING CODE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 5 AMP, 200V, 3PIN TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, AVALANCHE, 1 PHASE, 1 ELEMENT, 60A, 400V V(RRM), SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 ELEMENT, 0.1A, 70V V(RRM), SILICON, DO-35. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 10A, 90V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 8A, 600V V(RRM), SILICON CARBIDE, TO-220AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 45V V(RRM), SILICON, 3 PIN, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 20A, 40V V(RRM), SILICON, SC-65 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30A, 40V V(RRM), SILICON, SC-65 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30A, 60V, SILICON, SC-65, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 5A, 40V V(RRM), SILICON, SC-67, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 5A, 40V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 30A, 45V V(RRM), TO-3P, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SILICON, 1000 V, 150 AMP, K TO STUD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SILICON, 35 AMP, 1000V, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER SEMICONDUCTOR, TYPE GE, DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER, 2.5 AMP, 1000 PRV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER, SILICON CONTROLLED, 800V, 40.0 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER, SILICON, 40 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER, ULRA FAST RECOVERY, 25AMP, 2PIN, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIERS 16A RECTIFIER ULTRA FAST RECOVERY, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RF DIODE, SCHOTTKY, 2PF 70V, SOT-23. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, 20-32 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, 4 AMP, 400V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, DOUBLE, 250V, 160MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, K-SERIES, 24 VDC, 220 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY BARRIER,2AMP,400V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY RELAY, TRANSFORMER ISOLATED REPEATER, 0-20 MA, 60 DEGREES CELSIUS MAX TEMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SCR CC MODULE POWER, 50AMP, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SEMICONDUCTOR, RECTIFIER DIODE, STANDARD, 5 AMP, 600 VAC, FAST RECOVERY, 200 NS REVERSE RECOVERY TIME, PLASTIC, P600, 2 PIN, THROUGH HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SILICON JUNCTION DIODE, 200 V, 8 A, 2-PIN, TO-220AC PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON RECTIFIER DIODE, 150 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH AMPLIFIER, 24 VDC, 2 CHANNEL, POWER RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR / RELAY UNIT, 4 AMP, 220-230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR ACCESSORY KIT, 2 WIRE, 8.5 OHM, REGEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR PROTECTION RELAY, THERMAL FAULT, TEST / RESET, 220/240 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR SENSOR REPLACEMENT KIT, MAX TEMP: 550 DEG F, 23" WIRE LEAD, INSERTION USE: DRY ONLY, 1-1/2" INSERTION LENGTH, PLATES MARKED FOR 175-375 DEG F, FOR USE... | |
| DISCONTINUED BY MANUFACTURER, THERMOCOUPLE CONVERTER, ANALOG INPUT, 1-CHANNEL ISOLATED BARRIER, 20MA, 24VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-13. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER ISOLATED BARRIER, 2AMP, 24VDC, 250VAC CONTACT LOAD, 30VDC OUTPUT, SHORT-CIRCUIT/LEAD BREAK MONITORING, LED STATUS INDICATORS, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER ISOLATED REPEATER, K SERIES, MAX AMBIENT TEMPERATURE 60OC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSIENT VOLTAGE SUPPRESSOR DIODE, 15V RWM, UNIDIRECTIONAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSMITTER POWER SUPPLY, 1 CHANNEL SIGNAL CONDITIONER, 24VDC POWER RAIL, 0/4-20MA OUTPUT, (228759). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ULTRAFAST DIODE, 30A,1200V, SHORT CRICUIT, RUGGED IGBT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ULTRAFAST RECOVERY RECTIFIER DIODE, 400V, 100A, TO-3P. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ZENER DIODE, 105V V(Z), 5%, 10W, DO-4 / Z19 STUD MOUNT, ANNODE CONNECTED TO STUD, 2 PCS PER BOX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ZENER DIODE, 15V V(Z), 2.18%, 0.2W, SILICON, UNIDIRECTIONAL, B2 GRADE, 152 MARKING CODE, MPAK-3, SC-59A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ZENER DIODE, 20V V(Z), 5.76%, 0.2W, SILICON, UNIDIRECTIONAL, MINI-PACKAGE-3, TOP MARKING 20A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ZENER DIODE, 4.3V 5% 10W, A TO STUD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ZENER DIODE, 5.1V 5% 10W, A TO STUD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY THE MANUFACTURER, SAFETY BARRIER, 250V, 32MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY THE MANUFACTURER, SAFETY BARRIER, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL DIODE, MEDIUM BARRIER SCHOTTKY, SERIES PAIR, 250MW, SOT-323. FREE 2 YEAR RADWELL WARRANTY | |
| ECG RELAYS Semiconductors ECG-5324 | |
| ECG RELAYS Semiconductors ECG-5677 | |
| EDI Semiconductors FPI4040 | |
| ELCON Safety Systems MB4/4/20-20 | |
| ELECTRONIC DEVICES Semiconductors FPI4080 | |
| ESD SUPPRESSORS, BIDIRECTIONAL, WORKING 6 V, 2 CHANNEL, BREAKDOWN VOLTAGE 6.8 V, CLAMPING VOLTAGE 20 V. FREE 2 YEAR RADWELL WARRANTY | |
| FAGOR Semiconductors FB5006-B250/220-50 | |
| FAIRCHILD SEMICONDUCTOR Semiconductors GBPC3506 | |
| FAST DIODE, 16A, 200V, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):16A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:975MV; REVERSE RECOVERY TIME TRR MAX:35NS; FORWARD SURGE CURRENT IFSM MAX:250A... | |
| FAST DIODE, 16A, 600V, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):16A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:1.5V; REVERSE RECOVERY TIME TRR MAX:50NS; FORWARD SURGE CURRENT IFSM MAX:250A... | |
| FAST DIODE, 8A, 400V, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF(AV):8A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:1.3V; REVERSE RECOVERY TIME TRR MAX:50NS; FORWARD SURGE CURRENT IFSM MAX:125A... | |
| FAST DIODE, 8A, 600V, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):8A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:1.5V; REVERSE RECOVERY TIME TRR MAX:50NS; FORWARD SURGE CURRENT IFSM MAX:125A... | |
| FAST RECOVERY DIODE, DO-201AD, DIODE TYPE: FAST RECOVERY, DIODE CONFIGURATION: SINGLE, REPETITIVE REVERSE VOLTAGE VRRM MAX: 1KV, FORWARD CURRENT: 3AMP. FREE 2 YEAR RADWELL WARRANTY | |
| FAST RECOVERY POWER RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY | |
| FAST SWITCH DIODE, 5A, 50V, P600; DIODE TYPE:FAST RECOVERY; REPETITIVE REVERSE VOLTAGE MAX, VRRM:50V; FORWARD CURRENT (AV):5A; FORWARD VOLTAGE MAX, VF. FREE 2 YEAR RADWELL WARRANTY | |
| FUJITSU Semiconductors ESAC2504D | |
| HYBRID RECTIFIER DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| IC, AMP INSTRUMENTATION, PDIP8, 128; NO. OF AMPLIFIERS:3 AMPLIFIER; INPUT OFFSET VOLTAGE:125µV; SLEW RATE:4V/µS; BANDWIDTH:1.3MHZ; SUPPLY VOLTAGE RANGE:± 2.25V TO ± 18V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; AMPLIFIER ROHS... | |
| IC, AMP INSTRUMENTATION, PDIP8, 128; NO. OF AMPLIFIERS:3 AMPLIFIER; INPUT OFFSET VOLTAGE:50µV; SLEW RATE:4V/µS; BANDWIDTH:1.3MHZ; SUPPLY VOLTAGE RANGE:± 2.25V TO ± 18V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; AMPLIFIER ROHS... | |
| IC, AMP, INSTRUMENTATION, 300KHZ; NO. OF AMPLIFIERS:1 AMPLIFIER; INPUT OFFSET VOLTAGE:250¦V; SLEW RATE:0.04V/¦S; BANDWIDTH:300KHZ; SUPPLY VOLTAGE RANGE:¦ 5V TO ¦ 20V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:14PINS; AMPLIFIER ROHS COMPLIANT:... | |
| IC, INSTRUMENTATION AMPLIFIER, 1 FUNC, 550UV OFFSET-MAX, 1.3MHZ BAND WIDTH, BIPOLAR, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| INSTRUMENT AMPLIFIER, 1.3MHZ, 130DB SOIC-8; NO. OF AMPLIFIERS:1 AMPLIFIER; INPUT OFFSET VOLTAGE:50 V; SLEW RATE:4V/ S; BANDWIDTH:1.3MHZ; SUPPLY VOLTAGE RANGE: 2.25V TO 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; CMRR:130DB... | |
| INSTRUMENT AMPLIFIER, 1.3MHZ, 130DB SOIC16; NO. OF AMPLIFIERS:2 AMPLIFIER; INPUT OFFSET VOLTAGE:125V; SLEW RATE:4V/S; BANDWIDTH:1.3MHZ; SUPPLY VOLTAGE RANGE: 2.25V TO 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:16PINS ROHS COMPLIANT: YES,... | |
| INSTRUMENT AMPLIFIER, 200KHZ, 90DB, MSOP-8, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| INSTRUMENT AMPLIFIER, 3, 50 V, 0.04 V/ S, 300 KHZ, 5V TO 20V, TO-100, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY | |
| INSTRUMENT AMPLIFIER, 550KHZ, 90DB, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; INPUT OFFSET VOLTAGE:1MV; SLEW RATE:6.5V/ S; BANDWIDTH:550KHZ; SUPPLY VOLTAGE RANGE:2.7V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; CMRR:90DB ;ROHS COMPLIANT:... | |
| INSTRUMENTATION AMPLIFIER, 1 FUNC, 125UV OFFSET-MAX, 0.8MHZ BAND WIDTH, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| INTRINSIC BARRIER 10 CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| INVERTER RECTIFIER 1400V DO-8 ANODE CASE POLARITY. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATED SWITCH AMPLIFIER, 24VDC, 2AMP 250V OUTPUT, 22MA, 32289S. FREE 2 YEAR RADWELL WARRANTY | |
| IXYS Semiconductors DSSK40-008B | |
| LASER DIODE DRIVER CONTROLLER 20 PIN SMD. FREE 2 YEAR RADWELL WARRANTY | |
| LED DRIVER, BUCK-BOOST/FLYBACK TSSOP16;; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LIGHT BARRIER PHOTOELECTRIC. FREE 2 YEAR RADWELL WARRANTY | |
| MIN QTY 1000 FAST RECOVERY POWER RECTIFIER; LEADED PROCESS COMPATIBLE:YES; PEAK REFLOW COMPATIBLE (260 C):YES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| MIN QTY 1000 SCHOTTKY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY | |
| MIN QTY 1000 ULTRA FAST RECOVERY POWER RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY | |
| MODULE, ZENAR BARRIER,TYPE ZB-02. FREE 2 YEAR RADWELL WARRANTY | |
| MULTICOMP Semiconductors KBPC3506 | |
| NORD Semiconductors GHE40L | |
| NTC THERMISTOR, 4.7 OHM, RADIAL, 20 MM SIZE . FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTORS, 60 OHM, 15 MM DIAMETER, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| ON SEMICONDUCTOR Semiconductors GBPC2504 | |
| ON SEMICONDUCTOR Semiconductors GBPC3510 | |
| PHASE CONTROL SCR 25AMP 600V 3TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| PHILIPS , ECG5251A, ZENER DIODE, 9.1V, 50W, DO-5, 5 PERCENT ANODE CASE. FREE 2 YEAR RADWELL WARRANTY | |
| PHILLIPS , ECG-5802, ECG5802, RECTIFIER ,IFM SURGE, 150AMP, PRV 200V. FREE 2 YEAR RADWELL WARRANTY | |
| PHILLIPS , ECG5176A, ZENER DIODE, SINGLE. FREE 2 YEAR RADWELL WARRANTY | |
| PHILLIPS , ECG5512, SILICON CONTROLLED RECTIFIER, 5AMP, 400VRM, TO-66. FREE 2 YEAR RADWELL WARRANTY | |
| PHILLIPS , ECG5859, RECTIFIER DIODE, 400V VRRM, DO-4. FREE 2 YEAR RADWELL WARRANTY | |
| PHILLIPS , ECG5945, RECTIFIER, 15AMP, 200V. FREE 2 YEAR RADWELL WARRANTY | |
| PHILLIPS, ECG,ECG5119A, ZENER DIODE, 6.2V, +/-5%, 5W, BAND IS K. FREE 2 YEAR RADWELL WARRANTY | |
| PHILLIPS,ECG,ECG134A ,DIODE,ZENER DIODE,3.6V,1WATT. FREE 2 YEAR RADWELL WARRANTY | |
| PHILLIPS,ECG,ECG5097 A, ZENER DIODE, 120V, +/-5%, 1W, BAND IS K. FREE 2 YEAR RADWELL WARRANTY | |
| PHILLIPS,ECG,ECG6076 ,RECTIFIER ,DIODE ,FORWARD CURRENT ,85AMP ,600V,. FREE 2 YEAR RADWELL WARRANTY | |
| POWER DIODE MODULE, 100 AMP, 1.6MV, REPETITIVE REVERSE VOLT VRRM MAX:1600V, FORWARD CURRENT IF(AV):-, FORWARD VOLT VF MAX:1.2V, DIODE MODULE CONFIGURATION:TRIPLE COMMON ANODE, PACKAGING:EACH, PRODUCT RNG:-, NO. OF PHASES:THREE ,... | |
| POWER DIODE MODULE, 50 AMP, 120 VAC, PANEL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| POWER LINE FILTERS, EMI FILTER, 6AMP 250VAC 50/60HZ, SINGLE PHASE EMC/EMI LINE FILTER 6 A 250VAC SINGLE STAGE TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MODULE, M50 SERIES, HIGH SURGE CURRENT RECTIFIER CIRCUITS, UP TO 1600 VOLT BLOCKING STANDARD, 60A, 800A MAX NON-REPETITIVE SURGE CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| POWER THYRISTOR MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA. (MINBUY=200) - BRIDGE RECTIFIER, 1PH, 4A, 200V THD; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):4. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Semiconductors GHE40L-SUB | |
| RECTIFIER 10AMP 400V. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER 2PIN. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER 3A 1000V. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER 40AMP SILICON. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER 8A 100V TO-220A. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER BRIDGE 25AMP 200V. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER BRIDGE SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 2A, 200V V(RRM), SILICON, DO-214AA SMB, 2D MARKING. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 2A, 400V V(RRM), SILICON, DO-214AA SMB. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 5A, 200V V(RRM), SILICON, TO-220-2. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 6A, 50V, SILICON, 2 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 10A, 200V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 15A, 200V V(RRM), SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 15A, 600V V(RRM), SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 5A, 200V V(RRM), SILICON, SC-67. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 6A, 200V V(RRM), SILICON, TO-220 FULL MOLD. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 8A, 400V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 100V V(RRM), SILICON, 16-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 12AMP, PRV 600V. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 4 ELEMENT, 0.1A, 80V V(RRM), SILICON, SMD-6, M2U MARKING CODE. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, M0872 SERIES, 1800 MAX. REPETITIVE BLOCKING VOLTAGE, 30 KN, 4,000 NS. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 10A, 40V V(RRM), SILICON, TO-220AA. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 10A, 60V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 6A, 30V V(RRM), SILICON, M2F PACKAGE 3.75X.4.4 MM, H3 MARKING. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 20A, 150V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30A, 60V V(RRM), SILICON, TO-247 PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 5A, 150V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 7.5A, 45V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SINGLE, 600 V, 15 A, 2.2 V, 40 NS, 200 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER, 1A, RECTIFIER, 150V, DO-41. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER, 25AMP, 50RPM, 50/1000V, 400A,THT MOUNTING,ONE-PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER, 5 AMP, 200V, 70PF, AXIAL, -55C ~ 150C, 60.3MM X 5.6MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER, BRIDGE, 1-PHASE FULL-WAVE,100V, V(RRM), SIP. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER, BRIDGE, 600V, 0.5A, TO269AA. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER, DIODE, GENERAL PURPOSE, 600V, 15A, TO220AC, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER, FAST RECOVERY, SINGLE, 300V REVERSE, 3A FORWARD, 1.1V FORWARD, 10UA REVERSE, 35NS, 100A SURGE, DO-214AB, 6.22MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER, FAST, 30A, 200V, TO-220F, REPETITIVE REVERSE VOLTAGE VRRM MAX:200V, FORWARD CURRENT IF(AV):30A, DIODE CONFIGURATION:SINGLE , FORWARD VOLTAGE VF MAX:1.15V, REVERSE RECOVERY TIME TRR MAX:50NS, OPERATING TEMPERATURE MAX:150°C ROHS COMPLIANT:... | |
| RECTIFIER, MBR1010 SERIES, SCHOTTKY, 1 PAIR COMMON CATHODE DIODE CONFIGURATION, 100 VDC, 5 AMPS, THROUGH-HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER, SINGLE PHASE, REPETITIVE REVERSE VOLTAGE, VRRM MAX 200V, FORWARD CURRENT IF(AV) 6A, CASE STYLE D-72, FORWARD VOLTAGE VF MAX 1.2V, 4 PINS, OPERATING TEMPERATURE MAX 150 C. FREE 2... | |
| RECTIFIER, SINGLE, 1.2KV, 18A, TO-247; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):18A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:3.3V; REVERSE RECOVERY TIME TRR MAX:70NS; DIODE CASE STYLE:TO-247 ROHS COMPLIANT:... | |
| RECTIFIER, SINGLE, 300V, 6A, TO-220AC, REPETITIVE REVERSE VOLTAGE VRRM MAX:300V, FORWARD CURRENT IF(AV):6A, DIODE CONFIGURATION:SINGLE , FORWARD VOLTAGE VF MAX:1.9V, REVERSE RECOVERY TIME TRR MAX:11.5NS, FORWARD SURGE CURRENT IFSM ROHS... | |
| RECTIFIER, SINGLE, 400V, 5A, TO-220 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER, SINGLE, 600V, 6A, TO-220AC. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIERS DIODE, 2000V, 2A, SINGLE, FAST, SMA, 150C, DO-214AC-2. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIERS, 16A, RECTIFIER, ULTRA FAST RECOVERY, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIERS, 8.0 AMP, 100 VOLT, THROUGH HOLE,. FREE 2 YEAR RADWELL WARRANTY | |
| RECTRON Semiconductors MB-2505 | |
| REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY BARRIER, AC/DC, 250V, 10 CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| REPETITIVE REVERSE VOLTAGE VRRM MAX:600V, FORWARD CURRENT IF(AV):15A, FORWARD VOLTAGE VF MAX:1.3V, REVERSE RECOVERY TIME TRR MAX:19NS, FORWARD SURGE CURRENT IFSM MAX:150A, OPERATING TEMPERATURE MAX:150¦C, DIODE CASE STYLE:TO-247AC ROHS COMPLIANT:... | |
| SAFETY BARRIER. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY BARRIER/DIODE, CONTROL INTERFACE, 2-WIRE TRANSMITTER, 0-30 MV, 4/20 MA, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SAFTEY BARRIOR, ZENER. FREE 2 YEAR RADWELL WARRANTY | |
| SCHOTTKY BARRIER DIODE, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| SCHOTTKY RECTIFIER, COMMON CATHODE, 15A TO-220, REPETITIVE REVERSE VOLTAGE VRRM MAX:35V, FORWARD CURRENT IF(AV):15A, DIODE CONFIGURATION:DUAL COMMON CATHODE, DIODE CASE STYLE:TO-220, NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:840MV ROHS COMPLIANT:... | |
| SCHOTTKY RECTIFIER, DUAL, 40V/60A, TO247 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SCHOTTKY RECTIFIER, DUAL, 65V/20A, TO220 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SCHOTTKY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SEMICONDUCTOR Semiconductors IN4436FS | |
| SIC DIODE, 600V, 10A, TO-220 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SIC DIODE, 600V, 12A, TO-220 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SIC SCHOTTKY DIODE, 650V, 8A, TO-220; PRODUCT RANGE:THINQ SERIES; DIODE CONFIGURATION:SINGLE ; REPETITIVE REVERSE VOLTAGE VRRM MAX:650V; CONTINUOUS FORWARD CURRENT IF:8A; TOTAL CAPACITIVE CHARGE QC:13NC; DIODE CASE STYLE:TO-220; NO. ROHS... | |
| SILICON DIODE, 3PIN, 5AMP IF, 30AMP IFSM, 400VRM, 1.5VF. FREE 2 YEAR RADWELL WARRANTY | |
| SOFT RECOVERY DIODE, DC COLLECTOR CURRENT:75A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):3.6V, POWER DISSIPATION PD:370W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V, NO. OF PINS:3PINS, OPERATING TEMPERATURE MAX:150 C, PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE... | |
| SOLID STATE DAMPER DIODE, REPLACES 6DW4, 6CK3, 6CL3, 6BA3. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE INC Semiconductors KBPC3508 | |
| SOLID STATE INC Semiconductors KBPC5010 | |
| ST MICRO Semiconductors ITA25B4 | |
| STANDARD BRIDGE RECTIFIER, 8-200 AMP, 50-1000V, 1 MHZ, 94 PF, CONFIGURATION: QUAD, 4 PIN . FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD CLOCK OSCILLATORS, 3.3V, 66.666MHZ, SMD CLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD DIODE, 6A, 600V, AXIAL; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):6A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:1.25V; REVERSE RECOVERY TIME TRR MAX:-; FORWARD SURGE CURRENT IFSM MAX:400A... | |
| STANDARD POWER DIODE, SINGLE, 600 V, 6 A, 1.25 V, 400 A, 150 C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR NORD GHE40L, RECTIFIER, 1 AMP, 200-480 VAC, 90-215 VDC, HALF-WAVE. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH AMPLIFIER SI 50MA 250V DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH AMPLIFIER, 1 CHANNEL, 230 VAC, 45-65 HZ, SINGLE RELAY OUTPUT, LED DISPLAY, SCREW TERMINALS, DIN RAIL MOUNT, -20 TO +60 DEGREES C, IP20, (103374). FREE 2 YEAR RADWELL WARRANTY... | |
| SWITCH AMPLIFIER, 2 CHANNEL, ISOLATED BARRIER, DIGITAL INPUT, RELAY CONTACT OUTPUT, SUPPLY 24VDC, -20 TO +60 C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH AMPLIFIER, ISOLATED BARRIER, 2 CHANNEL, DIGITAL INPUT SIGNAL TYPE, DRY CONTACT OR NAMUR INPUTS, LINE FAULT DETECTION, POWER RAIL, 20-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE-STABILIZ ED MONOLITHIC ZENER DIODE, PKG TO-46. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL-THERMISTORS / HONEYWELL. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR SENSOR, FOR 30GT-210-510, 4 INCH SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, LED DISPLAY, HIGH ACCURACY, 10 K, 1% ACCURACY. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, RETURN GAS, AIR TEMP SENSOR, LENGTH 6.9 IN. FREE 2 YEAR RADWELL WARRANTY | |
| TO-220 BARRIER DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANS NPN 60V 1A SOT23-3 . FREE 2 YEAR RADWELL WARRANTY | |
| TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 6.5V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201. FREE 2 YEAR RADWELL WARRANTY | |
| TRANS VOLTAGE SUPPRESSOR DIODE, 150W, BIDIRECTIONAL, 8 ELEMENT, SILICON, SO-8. FREE 2 YEAR RADWELL WARRANTY | |
| TRANS VOLTAGE SUPPRESSOR DIODE, 1800W, 3.3V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| TRANS VOLTAGE SUPPRESSOR DIODE, 200W, UNIDIRECTIONAL, 6 ELEMENT, SILICON, SO-8. FREE 2 YEAR RADWELL WARRANTY | |
| TRANS VOLTAGE SUPPRESSOR DIODE, 300W, 24V V(RWM), BIDIRECTIONAL, SOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSFORMER ISOLATED BARRIER, 20-35VDC, 0-20MA. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, MOSFET, N-CHANNEL, ENHANCEMENT, 70V, 76A, 360W, 130NS TURN-OFF, 40NS TURN-ON, TO-247-3. FREE 2 YEAR RADWELL WARRANTY | |
| TURCK Safety Systems IM1-12EX-T | |
| TURCK Safety Systems IM33-11EX-HI/24VDC | |
| TVS DIODE, 300 W, BIDIRECTIONAL, SMD, SOIC-8, 15 V. FREE 2 YEAR RADWELL WARRANTY | |
| TWO TERMINAL VOLTAGE REFERENCE, 1 OUTPUT, 5V, SOT-23, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRA FAST RECOVERY POWER RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRAFAST RECTIFIER COMMON CATHODE 30A TO247AD; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF(AV):30A; DIODE CONFIGURATION:DUAL COMMON CATHODE; FORWARD VOLTAGE VF MAX:1.3V; REVERSE RECOVERY TIME TRR MAX:50NS ROHS COMPLIANT: YES. | |
| ULTRAFAST RECTIFIER GLASS PASSIVATED 600V 3A SOD64. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE CAPACITANCE, SOT-323. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REGULATOR 3TERMINAL NEGATIVE FIXED 12V. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REGULATOR, 1AMP, 9V, 3PIN, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| ZENER DIODE 10V 5WATT. FREE 2 YEAR RADWELL WARRANTY | |
| ZENER DIODE 22V 1W. FREE 2 YEAR RADWELL WARRANTY | |
| ZENER DIODE REVERSE POLARITY 10W 200V. FREE 2 YEAR RADWELL WARRANTY | |
| ZENER DIODE, 110V 5% 10W, A TO STUD. FREE 2 YEAR RADWELL WARRANTY | |
| ZENER DIODE, 110V, +/-5% ,1W BAND IS K. FREE 2 YEAR RADWELL WARRANTY | |
| ZENER DIODE, 12 VOLT, 1.0W 5%, 2.67X5.2MM. FREE 2 YEAR RADWELL WARRANTY | |
| ZENER DIODE, 3.9V, +/-5%, 1W, BAND IS K. FREE 2 YEAR RADWELL WARRANTY | |
| ZENER DIODE, 33.0V 10W DO-4 5% ANODE CASE. FREE 2 YEAR RADWELL WARRANTY | |
| ZENER DIODE, 36V, +/-5%, 1W, BAND IS K. FREE 2 YEAR RADWELL WARRANTY | |
| ZENER DIODES ZENER VOLTAGE REGULATOR DIODE . FREE 2 YEAR RADWELL WARRANTY | |
| ZENER, DIODE, 200V 5% 10W, A TO STUD. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |