Semtech Corp. 400W 12V SOT-23 TVS Protection Diode SM712.TCT

Description
TVS Diode Zener Bi-Directional 12V (Max), 7V (Max) 26V, 12V SOT-23-3 T/R
Request a Quote Datasheet
Description
TVS Diode Zener Bi-Directional 12V (Max), 7V (Max) 26V, 12V SOT-23-3 T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SM712.TCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Bi-Directional 12V (Max), 7V (Max) 26V, 12V SOT-23-3 T/R

TVS Diode Zener Bi-Directional 12V (Max), 7V (Max) 26V, 12V SOT-23-3 T/R

Supplier's Site Datasheet
Singapore, Singapore
400W 12V SOT-23 TVS Protection Diode
144-SM712.TCT
400W 12V SOT-23 TVS Protection Diode 144-SM712.TCT
TVS Diode, 400W, 12V VRWM, Bidirectional, SOT-23 Product overview: SM712.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 12V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 12V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM712.TCT can be used for catalog matching and distributor lookup.

TVS Diode, 400W, 12V VRWM, Bidirectional, SOT-23 Product overview: SM712.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 12V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 12V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM712.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - 6910811 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6910811
TVS Diodes 6910811
Semtech SM712.TCT TVS Diode

Semtech SM712.TCT TVS Diode

Supplier's Site
TVS Diodes - 6910811P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6910811P
TVS Diodes 6910811P
Semtech SM712.TCT TVS Diode

Semtech SM712.TCT TVS Diode

Supplier's Site
TVS Diodes - 1460603 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1460603
TVS Diodes 1460603
Semtech SM712.TCT TVS Diode

Semtech SM712.TCT TVS Diode

Supplier's Site
TVS Diodes - SM712DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SM712DKR-ND
TVS Diodes SM712DKR-ND
26V, 12V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

26V, 12V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - SM712CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SM712CT-ND
TVS Diodes SM712CT-ND
26V, 12V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

26V, 12V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - SM712TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SM712TR-ND
TVS Diodes SM712TR-ND
26V, 12V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

26V, 12V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
Diode - 19048092 - Radwell International
Willingboro, NJ, United States
(PRICE/TC) TVS DIODE ARRAY, 400W, 12V, SOT-23; CLAMPING VOLTAGE VC MAX:26V; DIODE CASE STYLE:SOT-23; NO. OF PINS:3PINS; POWER DISSIPATION PD:400W; PRODUCT RANGE:SM SERIES; AUTOMOTIVE QUALIFICATION STANDARD:-; BREAKDOWN VOLTAGE MAX:13.3V ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) TVS DIODE ARRAY, 400W, 12V, SOT-23; CLAMPING VOLTAGE VC MAX:26V; DIODE CASE STYLE:SOT-23; NO. OF PINS:3PINS; POWER DISSIPATION PD:400W; PRODUCT RANGE:SM SERIES; AUTOMOTIVE QUALIFICATION STANDARD:-; BREAKDOWN VOLTAGE MAX:13.3V ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM712.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM712.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM712.TCT
TVS DIODE 12V/7V 26V/12V SOT23-3

TVS DIODE 12V/7V 26V/12V SOT23-3

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SM712.TCT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SM712.TCT
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SM712.TCT
400W SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

400W SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Tvs Diode Array, 400W, 12V, Sot-23; Clamping Voltage Vc Max Semtech - 56J9077 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 400W, 12V, Sot-23; Clamping Voltage Vc Max Semtech
56J9077
Tvs Diode Array, 400W, 12V, Sot-23; Clamping Voltage Vc Max Semtech 56J9077
TVS DIODE ARRAY, 400W, 12V, SOT-23; Clamping Voltage Vc Max:26V; Diode Case Style:SOT-23; No. of Pins:3Pins; Power Dissipation Pd:400W; Product Range:SM Series; Automotive Qualification Standard:-; Breakdown Voltage Vbr:13.3V RoHS Compliant: Yes

TVS DIODE ARRAY, 400W, 12V, SOT-23; Clamping Voltage Vc Max:26V; Diode Case Style:SOT-23; No. of Pins:3Pins; Power Dissipation Pd:400W; Product Range:SM Series; Automotive Qualification Standard:-; Breakdown Voltage Vbr:13.3V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode Array, 400W, 12V, Sot-23, Full Reel; Clamping Voltage Vc Max Semtech - 56J8178 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 400W, 12V, Sot-23, Full Reel; Clamping Voltage Vc Max Semtech
56J8178
Tvs Diode Array, 400W, 12V, Sot-23, Full Reel; Clamping Voltage Vc Max Semtech 56J8178
TVS DIODE ARRAY, 400W, 12V, SOT-23, FULL REEL; Clamping Voltage Vc Max:26V; Diode Case Style:SOT-23; No. of Pins:3Pins; Power Dissipation Pd:400W; Product Range:SM Series; Automotive Qualification Standard:-; Capacitance, Cd:45pF RoHS Compliant: Yes

TVS DIODE ARRAY, 400W, 12V, SOT-23, FULL REEL; Clamping Voltage Vc Max:26V; Diode Case Style:SOT-23; No. of Pins:3Pins; Power Dissipation Pd:400W; Product Range:SM Series; Automotive Qualification Standard:-; Capacitance, Cd:45pF RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes - SM712.TCT - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SM712.TCT
TVS Diodes SM712.TCT
TVS DIODE 12V/7V 26V/12V SOT23-3

TVS DIODE 12V/7V 26V/12V SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) General Purpose Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number SM712.TCT 144-SM712.TCT 6910811 6910811P SM712DKR-ND 19048092 SM712.TCT SM712.TCT 56J9077 56J8178 SM712.TCT
Product Name 400W 12V SOT-23 TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Tvs Diode Array, 400W, 12V, Sot-23; Clamping Voltage Vc Max Semtech Tvs Diode Array, 400W, 12V, Sot-23, Full Reel; Clamping Voltage Vc Max Semtech TVS Diodes
Life Cycle Stage Active
Package SOT23; SOT-23 Tape and Reel SOT23; Sot-23 SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23 SOT23; SOT-23 SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Configuration Single Single
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data