Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794665-SMCG33CA-E3/5
Series: TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-215AB, SMC Gull Wing
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Current - Peak Pulse (10/1000μs): 28.1A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: SMCG33CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 36.7V
Manufacturer Package: DO-215AB (SMCG)
Maximum Clamping Voltage: 53.3V
Alternative Parts (Cross-Reference): SMCG33CAe3/TR7; MSMCG33CA; MSMCG33CAE3; SMCG33CAe3/TR13;
Introduction Date: July 24, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
TVS Diode, 1.5kW, 33V, Bidirectional, DO-215AB, SM Product overview: SMCG33CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG33CA-E3/57T can be used for catalog matching and distributor lookup.
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 33V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-215AB SMC, BFM MARKING. FREE 2 YEAR RADWELL WARRANTY
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
TVS DIODE 33VWM 53.3VC DO215AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 794665-SMCG33CA-E3/57T | SMCG33CA-E3/57TGITR-ND | 144-SMCG33CA-E3/57T | 158133291 | 77K5936 | SMCG33CA-E3/57T |
| Product Name | TVS - TVS - Diodes - SMCG33CA-E3/57T | TVS Diodes | 33V TVS Protection Diode | Diode | Transient Suppressor Diode,single,bidirectional,33V V(Rwm),do-215Ab Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 53.3 volts | 53.3 volts | 53.3 volts | |||
| VBR | 36.7 volts | 36.7 volts | 36.7 volts |