NTC THERMISTOR, PRODUCT RANGE:SL22 SERIES, DISC SIZE:22MM, ZERO POWER RESISTANCE AT 25 C:5OHM, APPROVALS, MAXIMUM ENERGY RATING AT 25 C:50J, MAXIMUM STEADY STATE CURRENT AT 25 C:6A, DISSIPATION CONSTANT:32.4MW/ C, NO. OF PINS:2 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Current Limiting Diodes |
| Product Number | 17759072 |
| Product Name | Thermistor/Current Limiter |