STMicroelectronics, Inc. Schottky Diodes & Rectifiers STPS10L60CFP

Description
Dual Schottky barrier diode,STPS10L60CFP
Request a Quote Datasheet
Description
Dual Schottky barrier diode,STPS10L60CFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 4865716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4865716
Schottky Diodes & Rectifiers 4865716
Dual Schottky barrier diode,STPS10L60CFP

Dual Schottky barrier diode,STPS10L60CFP

Supplier's Site
Schottky Diodes & Rectifiers - 4865716P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4865716P
Schottky Diodes & Rectifiers 4865716P
Dual Schottky barrier diode,STPS10L60CFP

Dual Schottky barrier diode,STPS10L60CFP

Supplier's Site
Schottky Diodes & Rectifiers - 1686280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1686280
Schottky Diodes & Rectifiers 1686280
Dual Schottky barrier diode,STPS10L60CFP

Dual Schottky barrier diode,STPS10L60CFP

Supplier's Site
Diode Arrays - 497-12626-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12626-5-ND
Diode Arrays 497-12626-5-ND
Diode Array 1 Pair Common Cathode Schottky 60V 5A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 60V 5A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
 - STPS10L60CFP - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 5A, 60V V(RRM), Silicon, TO-220AB

Rectifier Diode, Schottky, 1 Phase, 2 Element, 5A, 60V V(RRM), Silicon, TO-220AB

Supplier's Site Datasheet
Singapore, Singapore
Dual Schottky 60 V 10 A Diode and Rectifier
286-STPS10L60CFP
Dual Schottky 60 V 10 A Diode and Rectifier 286-STPS10L60CFP
60 V, 10 A dual Low Drop Power Schottky Rectifier Product overview: STPS10L60CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10L60CFP can be used for catalog matching and distributor lookup.

60 V, 10 A dual Low Drop Power Schottky Rectifier Product overview: STPS10L60CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10L60CFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - STPS10L60CFP - 038450-STPS10L60CFP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS10L60CFP
038450-STPS10L60CFP
Diodes, Rectifiers - Arrays - STPS10L60CFP 038450-STPS10L60CFP
Manufacturer: STMicroelectronics Win Source Part Number: 038450-STPS10L60CFP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 550mV @ 5A Current - Reverse Leakage @ Vr: 220μA @ 60V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Family Name: STPS10L60CFP Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220FP Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): YG862C06R; SBF1060CT; D10SC6M-4112; RB085T-60HZ; Introduction Date: January 30, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038450-STPS10L60CFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 5A
Current - Reverse Leakage @ Vr: 220μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Family Name: STPS10L60CFP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): YG862C06R; SBF1060CT; D10SC6M-4112; RB085T-60HZ;
Introduction Date: January 30, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS10L60CFP
Schottky Diodes & Rectifiers STPS10L60CFP
Schottky Diodes & Rectifiers 2X5 Amp 60 Volt

Schottky Diodes & Rectifiers 2X5 Amp 60 Volt

Buy Now Datasheet
Diode, Schottky, 10A, 60V; Repetitive Peak Reverse Voltage Stmicroelectronics - 26M3617 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 10A, 60V; Repetitive Peak Reverse Voltage Stmicroelectronics
26M3617
Diode, Schottky, 10A, 60V; Repetitive Peak Reverse Voltage Stmicroelectronics 26M3617
DIODE, SCHOTTKY, 10A, 60V; Repetitive Peak Reverse Voltage:60V; Average Forward Current:5A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220FP; No. of Pins:3Pins; Forward Voltage Max:610mV; Forward Surge Current:180A RoHS Compliant: Yes

DIODE, SCHOTTKY, 10A, 60V; Repetitive Peak Reverse Voltage:60V; Average Forward Current:5A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220FP; No. of Pins:3Pins; Forward Voltage Max:610mV; Forward Surge Current:180A RoHS Compliant: Yes

Supplier's Site
Diode - 24682154 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 5A, 60V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 5A, 60V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS10L60CFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS10L60CFP
Discrete Semiconductor Products - Diodes - Rectifiers STPS10L60CFP
DIODE ARR SCHOTT 60V 5A TO220FP

DIODE ARR SCHOTT 60V 5A TO220FP

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - STPS10L60CFP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
STPS10L60CFP
Diodes >> Schottky Barrier Diodes (SBD) STPS10L60CFP
60V Dual Common Cathode 5A 670mV@10A TO-220FP Schottky Barrier Diodes (SBD) ROHS

60V Dual Common Cathode 5A 670mV@10A TO-220FP Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Diode Arrays - STPS10L60CFP - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS10L60CFP
Diode Arrays STPS10L60CFP
DIODE ARRAY SCHOTTKY 60V TO220FP

DIODE ARRAY SCHOTTKY 60V TO220FP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays Schottky Diodes Schottky Diodes General Purpose Diodes Rectifiers Schottky Diodes Diode Arrays
Product Number 4865716 4865716P 497-12626-5-ND STPS10L60CFP 286-STPS10L60CFP 038450-STPS10L60CFP STPS10L60CFP 26M3617 24682154 STPS10L60CFP STPS10L60CFP STPS10L60CFP
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode Arrays Dual Schottky 60 V 10 A Diode and Rectifier Diodes, Rectifiers - Arrays - STPS10L60CFP Schottky Diodes & Rectifiers Diode, Schottky, 10A, 60V; Repetitive Peak Reverse Voltage Stmicroelectronics Diode Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Diode Arrays
Rectifier Configuration / Technology Schottky
Package TO-220; To-220abfp TO-220; TO-220 TO-220; TO-220-3 Full Pack TO-220; TO-220FPAB-3 Rail/Tube TO-220; TO-220FP TO-220-3 FP TO-220FP TO-220 TO-220 TO-220; TO-220-3 Full Pack
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Arrangement Common Catode Common Catode Common Catode
Diode Type Schottky Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data