TVS DIODE 30VWM 48.4VC DO218AB Product overview: SM8S30A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S30A-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 794580-SM8S30A-TP
Series: Automotive, AEC-Q101
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-218AB
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Current - Peak Pulse (10/1000μs): 136A
Power - Peak Pulse: 6600W (6.6kW)
Power Line Protection: No
Family Name: SM8S30A
Categories: Circuit Protection
Minimum Breakdown Voltage: 33.3V
Manufacturer Package: DO-218AB
Maximum Clamping Voltage: 48.4V
Alternative Parts (Cross-Reference): SM8S30AHE3/2D; SM8S30ATHE3/I; SM8S30AHE3/2E ;
Introduction Date: March 01, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 750
48.4V Clamp 136A Ipp Tvs Diode Surface Mount DO-218AB
48.4V Clamp 136A Ipp Tvs Diode Surface Mount DO-218AB
48.4V Clamp 136A Ipp Tvs Diode Surface Mount DO-218AB
TRANS VOLTAGE SUPPRESSOR DIODE, 5200W, 30V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-218AB. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE 30VWM 48.4VC DO218AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM8S30A-TP | 794580-SM8S30A-TP | SM8S30A-TPMSCT-ND | 111574686 | SM8S30A-TP |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - SM8S30A-TP | TVS Diodes | Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | DO-218AB | DO-218AB | ||
| Peak Pulse Power | 6600 watts | 6600 watts | 6600 watts | 6600 watts |