NTC THERMISTOR, PRODUCT RANGE:SL12 SERIES, DISC SIZE:12MM, ZERO POWER RESISTANCE AT 25°C:50OHM, APPROVALS:UL, MAXIMUM ENERGY RATING AT 25°C:20J, MAXIMUM STEADY STATE CURRENT AT 25°C:2A, DISSIPATION CONSTANT:12.7MW/°C, NO. OF PINS:2 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Current Limiting Diodes |
| Product Number | 17740276 |
| Product Name | Thermistor/Current Limiter |