The SP721ABG is an array of SCR/Diode bipolar structures for ESD and over-voltage protection to sensitive input circuits. The SP721 has 2 protection SCR/Diode device structures per input. There are a total of 6 available inputs that can be used to protect up to 6 external signal or bus lines. Over-voltage protection is from the IN (Pins 1 - 3 and Pins 5 - 7) to V+ or V-. The SCR structures are designed for fast triggering at a threshold of one +VBE diode threshold above V+ (Pin 8) or a -VBE diode threshold below V- (Pin 4). From an IN input, a clamp to V+ is activated if a transient pulse causes the input to be increased to a voltage level greater than one VBE above V+. A similar clamp to V- is activated if a negative pulse, one VBE less than V-, is applied to an IN input. Single input ESD interface capability of 4 kV by contact and 15 kV through the air Peak single pulse current capability of ±3A (8/20μs) Single-ended voltage range to +30V and differential voltage range to ±15 V Fast switching, with 2 ns rise time Low typical input leakage of 1 nA at 25℃ Low typical input capacitance of 3 pF 14 SCR–diode Pairs Operate at temperatures ranging from –40°C to +105°C Meet MIL STD 3015.7, IEC 61000-4-2, and IEC 61000-4-5 standards
Bidirectional TVS Diode, 30V, 6 Ch, 3pF, SOIC, SMD Product overview: SP721ABG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 30V, 3pF, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 30V, 3pF, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-SP721ABG can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 896956-SP721ABG
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1960
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8536.30.8000
DIODE, SCR, SOIC-8; Clamping Voltage Vc Max:-; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP721 Series; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
TVS ARRAY ESD 6 INPUT 30V 8-SOIC
TVS DEVICE MIXED 8SOIC
DIODE, TVS, ARRAY, 30V, BIDIRECTIONAL, 6 CIRCUITS / CHANNEL, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diodes | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes |
| Product Number | SP721ABG | 149-SP721ABG | 896956-SP721ABG | 92K8997 | SP721ABG | SP721ABG | 21618315 |
| Product Name | 3pF, 4kV, SCR & Diode Rail Clamp Array | SMD 30V 3pF SOIC TVS Protection Diode | TVS - TVS - Mixed Technology - SP721ABG | Diode, Scr, Soic-8; Clamping Voltage Vc Max Littelfuse | Mixed Technology | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Diode |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VR | 30 volts | ||||||
| CT | 3 pF |