Manufacturer: STMicroelectronics
Win Source Part Number: 038358-STPS15L30CB
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 480mV @ 7.5A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
30V 15A Schottky Rectifier, DPAK, Surface Mount Product overview: STPS15L30CB from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30V, 15A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS15L30CB can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 30V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARR SCHOTT 30V 7.5A DPAK
DIODE, SCHOTTKY, 15A, 30V; DIODE CONFIGURATION:DUAL COMMON CATHODE; REPETITIVE REVERSE VOLTAGE VRRM MAX:30V; FORWARD CURRENT IF(AV):7.5A; DIODE CASE S. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | General Purpose Diodes |
| Product Number | 038358-STPS15L30CB | 286-STPS15L30CB | 497-14793-5-ND | STPS15L30CB | 24682138 |
| Product Name | Diodes, Rectifiers - Arrays - STPS15L30CB | Schottky SMD 30V 15A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode |
| Diode Type | Schottky; Schottky | ||||
| Life Cycle Stage | Active | Removed | |||
| VF | 0.4800 volts | 0.4800 volts | |||
| VR | 30 volts | ||||
| IR | 1 mA |