14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS Diode Zener Uni-Directional 5V (Max) 14.5V SOD323 T/R
TVS Diode, 350W, 5V VRWM, Unidirectional, Surface Mount Product overview: SD05.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 350W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 350W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD05.TCT can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 14.5VC SOD323
TVS DIODE, 350W, 5V, SOD-323; Clamping Voltage Vc Max:14.5V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:350W; Product Range:SDxx Series; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE, 350W, 5V, SOD-323, FULL REEL; Clamping Voltage Vc Max:14.5V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:350W; Product Range:SDxx Series; Automotive Qualification Standard:- RoHS Compliant: Yes
DIODE, TVS, 5V; Product Range:SDxx Series; TVS Polarity:Unidirectio
TRANS VOLTAGE SUPPRESSOR DIODE, 350W, 5V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, SOD-323, PB-FREE. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE 5VWM 14.5VC SOD323
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SD05TR-ND | SD05.TCT | 144-SD05.TCT | SD05.TCT | 58K9950 | 59M1905 | 19054885 | SD05.TCT |
| Product Name | TVS Diodes | SMD 350W 5V TVS Protection Diode | TVS Diodes | Tvs Diode, 350W, 5V, Sod-323; Clamping Voltage Vc Max Semtech | Diode, Tvs, 5V; Product Range Semtech | Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | ||||||
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | Tape and Reel | SC-76; SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SOD-323; SOD-323 | ||
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | 350 watts | ||||
| VC | 14.5 volts | 14.5 volts | 14.5 volts | 14.5 volts | ||||
| VBR | 6 volts | 6 volts | 6 volts |