45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
TVS DIODE 28VWM 45.4VC DO215AA
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE, ESD SUPPRESSOR, 28V, 600W, DO-215AA, SMB GULL WING, ZENER. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | General Purpose Diodes |
| Product Number | SMBG28A-E3/52GITR-ND | SMBG28A-E3/52 | 77K3939 | 133877783 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,28V V(Rwm),do-215Aa Vishay | Diode |
| Configuration | Single | |||
| Package | SMB; DO-215AA, SMB Gull Wing | SMB; SMBG (DO-215AA) | ||
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 45.4 volts | 45.4 volts |