Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS Diode, 300W, 12V, Bidirectional, SOIC, Surface Mount Product overview: SMDA12C-5.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 300W, 12V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 300W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA12C-5.TBT can be used for catalog matching and distributor lookup.
19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
TVS Diode Zener Bi-Directional 12V (Max) 19V 8-SOIC T/R
TVS DIODE 12VWM 19VC 8-SO
(PRICE/TC) TVS DIODE ARRAY, 300W, 12V, SOIC, PRODUCT RANGE:SMDAC-5 SERIES, TVS POLARITY:BIDIRECTION
TVS DIODE ARRAY, 300W, 12V, SOIC; Product Range:SMDAC-5 Series; TVS Polarity:Bidirection
TVS DIODE ARRAY, 300W, 12V, SOIC, FULL REEL; Product Range:SMDAC-5 Series; TVS Polarity:Bidirection
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Diode Arrays |
| Product Number | SMDA12C-5.TBT | 144-SMDA12C-5.TBT | SMDA12C-5.TBTTR-ND | SMDA12C-5.TBT | SMDA12C-5.TBT | 19048000 | 37K8439 |
| Product Name | TVS | SMD 300W 12V SOIC TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode | Tvs Diode Array, 300W, 12V, Soic; Product Range Semtech | |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | Tape and Reel | "8-SOIC (0.154"", 3.90mm Width)" | SOIC | 8-SO | SOIC | ||
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | ||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |