NTC THERMISTOR, PRODUCT RANGE:SL15 SERIES, DISC SIZE:15MM, ZERO POWER RESISTANCE AT 25 C:5OHM, APPROVALS:CSA, UL, MAXIMUM ENERGY RATING AT 25 C:50J, MAXIMUM STEADY STATE CURRENT AT 25 C:7A, DISSIPATION CONSTANT:22MW/ C, NO. OF PINS:2ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Current Limiting Diodes |
| Product Number | 17730242 |
| Product Name | Thermistor/Current Limiter |