Manufacturer: Ametherm
Category: Circuit Protection- Inrush Current Limiters (ICL)
Series: SL22
Package: Bulk
Product Status: Active
R @ 25°C: 7 Ohms
Tolerance: ±20%
Current - Steady State Max: 10 A
Approval Agency: CSA, UR
NTC THERMISTOR; PRODUCT RANGE:SL22 SERIES; DISC SIZE:22MM; ZERO POWER RESISTANCE AT 25¦C:7OHM; APPROVALS:CSA, UL; MAXIMUM ENERGY RATING AT 25¦C:100J; MAXIMUM STEADY STATE CURRENT AT 25¦C:10A; DISSIPATION CONSTANT:32.4MW/¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Current Limiting Diodes | Current Limiting Diodes |
| Product Number | 17732268 | |
| Product Name | Circuit Protection- Inrush Current Limiters (ICL) | Thermistor/Current Limiter |