Vishay Precision Group SMD 30A 100V Diode and Rectifier VB60100C-E3/4W

Description
30A 100V Rectifier Diode, TO-263, Surface Mount Product overview: VB60100C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB60100C-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30A 100V Rectifier Diode, TO-263, Surface Mount Product overview: VB60100C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB60100C-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 30A 100V Diode and Rectifier - 280-VB60100C-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30A 100V Diode and Rectifier
280-VB60100C-E3/4W
SMD 30A 100V Diode and Rectifier 280-VB60100C-E3/4W
30A 100V Rectifier Diode, TO-263, Surface Mount Product overview: VB60100C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB60100C-E3/4W can be used for catalog matching and distributor lookup.

30A 100V Rectifier Diode, TO-263, Surface Mount Product overview: VB60100C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB60100C-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VB60100C-E3/4W - 1279102-VB60100C-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VB60100C-E3/4W
1279102-VB60100C-E3/4W
Diodes, Rectifiers - Arrays - VB60100C-E3/4W 1279102-VB60100C-E3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279102-VB60100C-E3/ 4W Series: TMBS Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Family Name: VB60100C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 790mV @ 30A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): NTSB60100CTT4G; NTSB60100CTG; DSTB60100C; Introduction Date: July 29, 2008 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279102-VB60100C-E3/4W
Series: TMBS
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: VB60100C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 790mV @ 30A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): NTSB60100CTT4G; NTSB60100CTG; DSTB60100C;
Introduction Date: July 29, 2008
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - VB60100C-E3/4WGI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode - 48955674 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30A, 100V V(RRM), SILICON, TO-263AB DPAK-2. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30A, 100V V(RRM), SILICON, TO-263AB DPAK-2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Diode Arrays - VB60100C-E3/4W - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
VB60100C-E3/4W
Diode Arrays VB60100C-E3/4W
DIODE ARRAY SCHOTTKY 100V TO263

DIODE ARRAY SCHOTTKY 100V TO263

Supplier's Site Datasheet
Schottky Rect, Dual, 100V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3932 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Dual, 100V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3932
Schottky Rect, Dual, 100V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3932
SCHOTTKY RECT, DUAL, 100V, TO-263AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage VF Max:790mV; Forward RoHS Compliant: Yes

SCHOTTKY RECT, DUAL, 100V, TO-263AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage VF Max:790mV; Forward RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VB60100C-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VB60100C-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VB60100C-E3/4W
DIODE ARR SCHOT 100V 30A TO263AB

DIODE ARR SCHOT 100V 30A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VB60100C-E3/4W
Schottky Diodes & Rectifiers VB60100C-E3/4W
Schottky Diodes & Rectifiers 30 AMP 120 VOLT Dual TrenchMOS

Schottky Diodes & Rectifiers 30 AMP 120 VOLT Dual TrenchMOS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Radwell International ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays General Purpose Diodes Diode Arrays Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-VB60100C-E3/4W 1279102-VB60100C-E3/4W VB60100C-E3/4WGI-ND 48955674 VB60100C-E3/4W 60AC3932 VB60100C-E3/4W VB60100C-E3/4W
Product Name SMD 30A 100V Diode and Rectifier Diodes, Rectifiers - Arrays - VB60100C-E3/4W Diode Arrays Diode Diode Arrays Schottky Rect, Dual, 100V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Rail/Tube TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263AB D2PAK D2PAK; D2PAK (TO-263AB)
RoHS Compliant RoHS RoHS
IO 30 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-1325PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
High-speed switching diode - BAS16VY,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
Diodes, Rectifiers - Arrays - NRVBD650CTG-VF01 - 887597-NRVBD650CTG-VF01 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 50 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type SBD - Model: YG802C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8000 volts
View Details