DigiKey Datasheets for Aluminum Electrolytic Capacitors
Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not.
Aluminum Electrolytic Capacitors: Learn more
Page:
1
50
80
90
100
110
120
130
131
132
133
134
135
136
137
138
139
140
141
142
143
150
160
170
180
190
200
205
| Product Name | Notes |
|---|---|
| 1µF 100V Aluminum Electrolytic Capacitors Axial, Can 128Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 1µF 63V Aluminum Electrolytic Capacitors Axial, Can 143Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 10µF 100V Aluminum Electrolytic Capacitors Axial, Can 11.2Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 10µF 100V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 10µF 160V Aluminum Electrolytic Capacitors Axial, Can 24Ohm @ 100Hz 5000 Hrs @ 85°C | |
| 10µF 250V Aluminum Electrolytic Capacitors Axial, Can 15Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 10µF 25V Aluminum Electrolytic Capacitors Axial, Can 1Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 10µF 350V Aluminum Electrolytic Capacitors Axial, Can 15Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 10µF 385V Aluminum Electrolytic Capacitors Axial, Can 15Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 10µF 400V Aluminum Electrolytic Capacitors Axial, Can 7.5Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 10µF 40V Aluminum Electrolytic Capacitors Axial, Can 17.6Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 10µF 450V Aluminum Electrolytic Capacitors Axial, Can 15Ohm @ 100Hz 10000 Hrs @ 85°C | |
| 10µF 450V Aluminum Electrolytic Capacitors Axial, Can 5.6Ohm @ 100Hz 20000 Hrs @ 85°C | |
| 10µF 450V Aluminum Electrolytic Capacitors Axial, Can 5.9Ohm @ 100Hz 10000 Hrs @ 105°C | |
| 10µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 10µF 63V Aluminum Electrolytic Capacitors Axial, Can 12.8Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 10µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 100µF 160V Aluminum Electrolytic Capacitors Axial, Can 1.5Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 100µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.5Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 100µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 100µF 250V Aluminum Electrolytic Capacitors Axial, Can 1.5Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2.23Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 100µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.75Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 100µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 100µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.28Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 100µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 123mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 123mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 1000µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 400mOhm @ 100Hz 3000 Hrs @ 85°C | |
| 1000µF 63V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 122mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 1000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 122mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 1000µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 10000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 39mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 10000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 39mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 10000µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 36mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 36mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 10000µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 28mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 36mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 28mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 10000µF 40V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 35mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 10000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 35mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 10000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 25mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 25mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 15µF 250V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 15µF 350V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 15µF 385V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 15µF 400V Aluminum Electrolytic Capacitors Axial, Can 5Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 15µF 40V Aluminum Electrolytic Capacitors Axial, Can 11.7Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 15µF 40V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 15µF 450V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 10000 Hrs @ 85°C | |
| 15µF 450V Aluminum Electrolytic Capacitors Axial, Can 3.7Ohm @ 100Hz 20000 Hrs @ 85°C | |
| 15µF 450V Aluminum Electrolytic Capacitors Axial, Can 3.9Ohm @ 100Hz 10000 Hrs @ 105°C | |
| 15µF 63V Aluminum Electrolytic Capacitors Axial, Can 8.5Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 15µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 150µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 150µF 160V Aluminum Electrolytic Capacitors Axial, Can 1Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 150µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 150µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 150µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 150µF 25V Aluminum Electrolytic Capacitors Axial, Can 1.49Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 150µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 150µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.17Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 1500µF 100V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 94mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 1500µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 94mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 1500µF 40V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 112mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 1500µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 112mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 1500µF 63V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 83mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 1500µF 63V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 83mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 15000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 35mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 15000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 35mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 28mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 36mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 28mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 29mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 29mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 15000µF 40V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 25mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 15000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 25mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 15000µF 63V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 18mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 15000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 18mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 2.2µF 100V Aluminum Electrolytic Capacitors Axial, Can 57.9Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 2.2µF 63V Aluminum Electrolytic Capacitors Axial, Can 65.2Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 2.2µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 22µF 100V Aluminum Electrolytic Capacitors Axial, Can 5.07Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 22µF 100V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 22µF 160V Aluminum Electrolytic Capacitors Axial, Can 11Ohm @ 100Hz 5000 Hrs @ 85°C | |
| 22µF 160V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 22µF 250V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 22µF 25V Aluminum Electrolytic Capacitors Axial, Can 10.2Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 22µF 350V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 22µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 22µF 385V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 22µF 400V Aluminum Electrolytic Capacitors Axial, Can 3.5Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 22µF 40V Aluminum Electrolytic Capacitors Axial, Can 8Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 22µF 450V Aluminum Electrolytic Capacitors Axial, Can 2.4Ohm @ 100Hz 20000 Hrs @ 85°C | |
| 22µF 450V Aluminum Electrolytic Capacitors Axial, Can 2.5Ohm @ 100Hz 10000 Hrs @ 105°C | |
| 22µF 450V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 10000 Hrs @ 85°C | |
| 22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.79Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 22µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 220µF 10V Aluminum Electrolytic Capacitors Axial, Can 1.45Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 220µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 220µF 160V Aluminum Electrolytic Capacitors Axial, Can 700mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 220µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.16Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 220µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 220µF 25V Aluminum Electrolytic Capacitors Axial, Can 1.02Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 220µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 220µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 220µF 40V Aluminum Electrolytic Capacitors Axial, Can 800mOhm @ 100Hz 3000 Hrs @ 85°C | |
| 220µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 220µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 69mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 81mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 69mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 78mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 78mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 76mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 76mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 2200µF 40V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 2200µF 63V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 57mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 2200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 57mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 2200µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 22000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 27mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 22000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 36mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 22000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 27mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 29mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 29mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 20mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 20mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 22000µF 40V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 18mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 22000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 18mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 3.3µF 100V Aluminum Electrolytic Capacitors Axial, Can 38.6Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 3.3µF 63V Aluminum Electrolytic Capacitors Axial, Can 46.5Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 3.3µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 33µF 100V Aluminum Electrolytic Capacitors Axial, Can 3.38Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 33µF 160V Aluminum Electrolytic Capacitors Axial, Can 4.5Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 33µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 33µF 250V Aluminum Electrolytic Capacitors Axial, Can 4.5Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 33µF 350V Aluminum Electrolytic Capacitors Axial, Can 4.5Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 33µF 385V Aluminum Electrolytic Capacitors Axial, Can 4.5Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 33µF 400V Aluminum Electrolytic Capacitors Axial, Can 2.3Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 33µF 40V Aluminum Electrolytic Capacitors Axial, Can 5.31Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 33µF 450V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100Hz 20000 Hrs @ 85°C | |
| 33µF 450V Aluminum Electrolytic Capacitors Axial, Can 1.8Ohm @ 100Hz 10000 Hrs @ 105°C | |
| 33µF 450V Aluminum Electrolytic Capacitors Axial, Can 4.5Ohm @ 100Hz 10000 Hrs @ 85°C | |
| 33µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 33µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 330µF 10V Aluminum Electrolytic Capacitors Axial, Can 970mOhm @ 100Hz 3000 Hrs @ 85°C | |
| 330µF 16V Aluminum Electrolytic Capacitors Axial, Can 780mOhm @ 100Hz 3000 Hrs @ 85°C | |
| 330µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 330µF 25V Aluminum Electrolytic Capacitors Axial, Can 680mOhm @ 100Hz 3000 Hrs @ 85°C | |
| 330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 330µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 3300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 59mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 3300µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 3300µF 16V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 75mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 3300µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 75mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 3300µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 3300µF 25V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 53mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 3300µF 25V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 53mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 3300µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 57mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 57mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 3300µF 40V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 3300µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 48mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 48mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 29mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 29mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 20mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 20mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 33000µF 25V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 15mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 33000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 15mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 4.7µF 100V Aluminum Electrolytic Capacitors Axial, Can 23.7Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 4.7µF 63V Aluminum Electrolytic Capacitors Axial, Can 30.5Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 4.7µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 47µF 100V Aluminum Electrolytic Capacitors Axial, Can 2.37Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 47µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 47µF 160V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 47µF 250V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 47µF 25V Aluminum Electrolytic Capacitors Axial, Can 4.8Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 47µF 350V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 47µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 47µF 385V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 47µF 400V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 47µF 40V Aluminum Electrolytic Capacitors Axial, Can 3.73Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 47µF 450V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm @ 100Hz 10000 Hrs @ 85°C | |
| 47µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.71Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 47µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 470µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 247mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 470µF 10V Aluminum Electrolytic Capacitors Axial, Can 680mOhm @ 100Hz 3000 Hrs @ 85°C | |
| 470µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 470µF 16V Aluminum Electrolytic Capacitors Axial, Can 550mOhm @ 100Hz 3000 Hrs @ 85°C | |
| 470µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 470µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 470µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 470µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 470µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 850mOhm @ 100Hz 3000 Hrs @ 85°C | |
| 470µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C | |
| 4700µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 42mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 4700µF 10V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 74mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 4700µF 10V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 74mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 52mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 52mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 4700µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 42mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 42mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 4700µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 4700µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 4700µF 40V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 48mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 4700µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 48mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 36mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 45mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 36mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 47000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 20mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 47000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 20mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 47000µF 16V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 15mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 47000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 15mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 6.8µF 100V Aluminum Electrolytic Capacitors Axial, Can 16.4Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 6.8µF 350V Aluminum Electrolytic Capacitors Axial, Can 22Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 6.8µF 385V Aluminum Electrolytic Capacitors Axial, Can 22Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 6.8µF 400V Aluminum Electrolytic Capacitors Axial, Can 11.5Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 6.8µF 450V Aluminum Electrolytic Capacitors Axial, Can 22Ohm @ 100Hz 10000 Hrs @ 85°C | |
| 6.8µF 450V Aluminum Electrolytic Capacitors Axial, Can 8.3Ohm @ 100Hz 20000 Hrs @ 85°C | |
| 6.8µF 450V Aluminum Electrolytic Capacitors Axial, Can 8.7Ohm @ 100Hz 10000 Hrs @ 105°C | |
| 6.8µF 63V Aluminum Electrolytic Capacitors Axial, Can 21.1Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 6.8µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 68µF 160V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 68µF 250V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 68µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 68µF 350V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 68µF 385V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 68µF 400V Aluminum Electrolytic Capacitors Axial, Can 1.2Ohm @ 100Hz 15000 Hrs @ 85°C | |
| 68µF 40V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 68µF 450V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 10000 Hrs @ 85°C | |
| 68µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.88Ohm @ 100Hz 3000 Hrs @ 85°C | |
| 68µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C | |
| 680µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 170mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 680µF 10V Aluminum Electrolytic Capacitors Axial, Can 470mOhm @ 100Hz 3000 Hrs @ 85°C | |
| 680µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 590mOhm @ 100Hz 3000 Hrs @ 85°C | |
| 6800µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 32mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 6800µF 10V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 51mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 6800µF 10V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 51mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 6800µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 40mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 40mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 6800µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 6800µF 25V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 37mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 6800µF 25V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 37mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 6800µF 40V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 36mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 6800µF 40V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 45mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 6800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 36mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 6800µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C | |
| 6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 35mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 35mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 68000µF 10V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 15mOhm @ 100Hz 15000 Hrs @ 85°C | |
| 68000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 15mOhm @ 100Hz 15000 Hrs @ 85°C | |
| CAP ALUM 1000UF 20% 63V RADIAL | |
| CAP ALUM 3300UF 20% 50V RADIAL | |
| CAP ALUM 4700UF 63V RADIAL TH |
| << Prev | Next >> |