Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203125331E3

Description
330µF 16V Aluminum Electrolytic Capacitors Axial, Can 780mOhm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 16V Aluminum Electrolytic Capacitors Axial, Can 780mOhm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203125331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203125331E3-ND
Aluminum Electrolytic Capacitors MAL203125331E3-ND
330µF 16V Aluminum Electrolytic Capacitors Axial, Can 780mOhm @ 100Hz 3000 Hrs @ 85°C

330µF 16V Aluminum Electrolytic Capacitors Axial, Can 780mOhm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203125331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203125331E3
Capacitors - Aluminum Electrolytic Capacitors MAL203125331E3
CAP ALUM 330UF 16V AXIAL

CAP ALUM 330UF 16V AXIAL

Supplier's Site
Capacitor,330Uf,16Vdc,10-% Tol,50+% Tol Vishay - 97C0269 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,330Uf,16Vdc,10-% Tol,50+% Tol Vishay
97C0269
Capacitor,330Uf,16Vdc,10-% Tol,50+% Tol Vishay 97C0269
Capacitor,330uF,16VD C,10-% Tol,50+% Tol

Capacitor,330uF,16VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL203125331E3-ND MAL203125331E3 97C0269
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,330Uf,16Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminium Capacitors - 1730276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details