63V 4.7uF Aluminum Electrolytic Capacitor, Axial, Through Hole Product overview: MAL202138478E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 63V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 63V, 4.7uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202138478E3 can be used for catalog matching and distributor lookup.
4.7µF 63V Aluminum Electrolytic Capacitors Axial, Can 31Ohm 2500 Hrs @ 85°C
4.7µF 63V Aluminum Electrolytic Capacitors Axial, Can 31Ohm 2500 Hrs @ 85°C
Alu Electrolytic;Cap 4.7uF;Tol 20%
CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 4.7UF, 63V, 20%, 4.50X10MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 4.7UF 20% 63V AXIAL
Features:
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 63V, 20%, AXIAL; Capacitance:4.7µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, 021 ASM Series, 4.7 - F, - 20%, 63 V, 4.5 mm, Axial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL202138478E3 | 4065PHCT-ND | 8505865 | 55529482 | MAL202138478E3 | 70122970 | 95C1184 | 98K6616 |
| Product Name | Through-Hole 63V 4.7uF Capacitor | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | CAPACITOR; ALU ELECTROLYTIC;CAP 4.7UF;TOL+-20%;AXIAL MINIATURE; VOL-RTG 63V | Aluminum Electrolytic Capacitor 4.7Uf, 63V, 20%, Axial; Capacitance Vishay | Aluminium Electrolytic Capacitor, 021 Asm Series, 4.7 F, 20%, 63 V, 4.5 Mm, Axial Leaded Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |