10µF 350V Aluminum Electrolytic Capacitors Axial, Can 15Ohm @ 100Hz 15000 Hrs @ 85°C
10µF 350V Aluminum Electrolytic Capacitors Axial, Can 15Ohm @ 100Hz 15000 Hrs @ 85°C
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 350V, AXIAL; Capacitance:10µF; Voltage(DC):350V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
CAP ALUM 10UF 350V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 350V, AXIAL; CAPACITANCE:10ªF; VOLTAGE RATING:350V; PRODUCT RANGE:042 ASH SERIES; CAPACITANCE TOLERANCE:+50%, -10%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:12.5MM; LEAD SPACING:-; HEIGHT:30MMROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL204225109E3CT-ND | 98K6707 | MAL204225109E3 | 39135357 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 10Uf, 350V, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |