1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 220mOhm 8000 Hrs @ 85°C
1000uF 25V Axial Al Electrolytic Capacitor Product overview: MAL202116102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202116102E3 can be used for catalog matching and distributor lookup.
021ASM min axial Al elect cap,1000uF 25V
021ASM min axial Al elect cap,1000uF 25V
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 25V, 20%, AXIAL; Capacitance:1000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, 021 ASM Series, 1000 - F, - 20%, 25 V, 12.5 mm, Axial Leaded RoHS Compliant: Yes
CAP ALUM 1000UF 20% 25V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4040PHBK-ND | 58-MAL202116102E3 | 3245199 | 3245199P | 18C4449 | 98K6584 | MAL202116102E3 |
| Product Name | Aluminum Electrolytic Capacitors | 1000uF 25V Capacitor | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitor 1000Uf, 25V, 20%, Axial; Capacitance Vishay | Aluminium Electrolytic Capacitor, 021 Asm Series, 1000 F, 20%, 25 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |||||
| Features | Polarized | Polarized | Polarized | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |