Win Source Part Number: 1357965-MAL203036109
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: 030 AS
Package / Case: Axial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 10 µF
Tolerance: -10%, +50%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 1Ohm @ 100Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Applications: General Purpose
Ripple Current @ Low Frequency: 50 mA @ 100 Hz
Size / Dimension: 0.177" Dia x 0.394" L (4.50mm x 10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 9 Ohms
Product Status: Active
10µF 25V Aluminum Electrolytic Capacitors Axial, Can 1Ohm @ 100Hz 3000 Hrs @ 85°C
10µF 25V Aluminum Electrolytic Capacitors Axial, Can 1Ohm @ 100Hz 3000 Hrs @ 85°C
030 ASM Al Electrolytic Cap,25V,10uF
10uF 25V Al-Ly Cap, Axial, 22.3 Ohm ESR Product overview: MAL203036109E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 25V, 22.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 25V, 22.3 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203036109E3 can be used for catalog matching and distributor lookup.
CAP ALUM 10UF 25V AXIAL
CAPACITOR, ALUMINUM ELECTROLYTIC, 10UF 25 VDC, - 10 %, + 50 %, 030/031 AS SERIES, LIFETIME @ TEMPERATURE: 3000 HOUR @ 85C, 4.5MM X 10MM. FREE 2 YEAR RADWELL WARRANTY
BC COMPONENTS Components MAL203036109E3
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 25V, AXIAL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1357965-MAL203036109E3 | 56-MAL203036109E3TB-ND | 1085254 | 58-MAL203036109E3 | MAL203036109E3 | 24857220 | 98K6628 | |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Capacitors | 10uF 25V 22.3 Ohm Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Capacitor | Aluminum Electrolytic Capacitor, 10Uf, 25V, Axial; Capacitance Vishay |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | ||
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | -10 (+/- %) | 50 (+/- %) | 50 (+/- %) | |||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts |