Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203125221E3

Description
220µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.16Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.16Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203125221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203125221E3-ND
Aluminum Electrolytic Capacitors MAL203125221E3-ND
220µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.16Ohm @ 100Hz 3000 Hrs @ 85°C

220µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.16Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,220Uf,16Vdc,10-% Tol,50+% Tol Vishay - 97C0268 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,16Vdc,10-% Tol,50+% Tol Vishay
97C0268
Capacitor,220Uf,16Vdc,10-% Tol,50+% Tol Vishay 97C0268
Capacitor,220uF,16VD C,10-% Tol,50+% Tol

Capacitor,220uF,16VDC,10-% Tol,50+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL203125221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203125221E3
Capacitors - Aluminum Electrolytic Capacitors MAL203125221E3
CAP ALUM 220UF 16V AXIAL

CAP ALUM 220UF 16V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL203125221E3-ND 97C0268 MAL203125221E3
Product Name Aluminum Electrolytic Capacitors Capacitor,220Uf,16Vdc,10-% Tol,50+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details