Vishay Precision Group Aluminum Electrolytic Capacitors MAL202114472E3

Description
4700µF 10V Aluminum Electrolytic Capacitors Axial, Can 100mOhm 8000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 10V Aluminum Electrolytic Capacitors Axial, Can 100mOhm 8000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4013PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4013PHBK-ND
Aluminum Electrolytic Capacitors 4013PHBK-ND
4700µF 10V Aluminum Electrolytic Capacitors Axial, Can 100mOhm 8000 Hrs @ 85°C

4700µF 10V Aluminum Electrolytic Capacitors Axial, Can 100mOhm 8000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
10V 1.32A Capacitor
58-MAL202114472E3
10V 1.32A Capacitor 58-MAL202114472E3
4.7mF 10V 20% Axial Aluminum Electrolytic Cap, 100mR ESR, 1.32A Ripple Product overview: MAL202114472E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 1.32A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10V, 1.32A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202114472E3 can be used for catalog matching and distributor lookup.

4.7mF 10V 20% Axial Aluminum Electrolytic Cap, 100mR ESR, 1.32A Ripple Product overview: MAL202114472E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 1.32A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10V, 1.32A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202114472E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202114472E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202114472E3
Capacitors - Aluminum Electrolytic Capacitors MAL202114472E3
CAP ALUM 4700UF 20% 10V AXIAL

CAP ALUM 4700UF 20% 10V AXIAL

Supplier's Site
Cap, 4700Uf, 10V, Alu Elec, Axial; Capacitance Vishay - 72AC4831 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Uf, 10V, Alu Elec, Axial; Capacitance Vishay
72AC4831
Cap, 4700Uf, 10V, Alu Elec, Axial; Capacitance Vishay 72AC4831
CAP, 4700UF, 10V, ALU ELEC, AXIAL; Capacitance:4700µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAP, 4700UF, 10V, ALU ELEC, AXIAL; Capacitance:4700µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4013PHBK-ND 58-MAL202114472E3 MAL202114472E3 72AC4831
Product Name Aluminum Electrolytic Capacitors 10V 1.32A Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 4700Uf, 10V, Alu Elec, Axial; Capacitance Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713278 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details