Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203035151E3

Description
150µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
150µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL203035151E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203035151E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL203035151E3CT-ND
150µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100Hz 3000 Hrs @ 85°C

150µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL203035151E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203035151E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL203035151E3TB-ND
150µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100Hz 3000 Hrs @ 85°C

150µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, 030 As Series, 150 F, +50%, -10%, 16 V, 8 Mm, Axial Leaded Rohs Compliant Vishay - 98K6623 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 030 As Series, 150 F, +50%, -10%, 16 V, 8 Mm, Axial Leaded Rohs Compliant Vishay
98K6623
Aluminium Electrolytic Capacitor, 030 As Series, 150 F, +50%, -10%, 16 V, 8 Mm, Axial Leaded Rohs Compliant Vishay 98K6623
Aluminium Electrolytic Capacitor, 030 AS Series, 150 - F, +50%, -10%, 16 V, 8 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 030 AS Series, 150 - F, +50%, -10%, 16 V, 8 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203035151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203035151E3
Capacitors - Aluminum Electrolytic Capacitors MAL203035151E3
CAP ALUM 150UF 16V AXIAL

CAP ALUM 150UF 16V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL203035151E3CT-ND 98K6623 MAL203035151E3
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 030 As Series, 150 F, +50%, -10%, 16 V, 8 Mm, Axial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C353U050EC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713200 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details