Vishay Precision Group Aluminium Capacitors MAL202136101E3

Description
Vishay MAL202136101E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL202136101E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3245177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3245177
Aluminium Capacitors 3245177
Vishay MAL202136101E3 Capacitor

Vishay MAL202136101E3 Capacitor

Supplier's Site
Aluminium Capacitors - 3245177P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3245177P
Aluminium Capacitors 3245177P
021ASM min axial Al elect cap,100uF 25V

021ASM min axial Al elect cap,100uF 25V

Supplier's Site
Aluminum Capacitors - MAL202136101E3 - 1211754-MAL202136101E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL202136101E3
1211754-MAL202136101E3
Aluminum Capacitors - MAL202136101E3 1211754-MAL202136101E3
Manufacturer: Vishay BC Components Win Source Part Number: 1211754-MAL202136101 E3 Packaging: Cut Tape (CT) Mounting Style: Through Hole Applications: General Purpose Capacitance: 100μF Tolerance: ±20% Voltage - Rated: 25V Impedance: 1.2 Ohms ESR (Equivalent Series Resistance): 2.3Ohm Polarization: Polar Categories: Capacitors Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.vishay.com Manufacturer Package: Axial, Can Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Parts Dimension: 0.236" Dia x 0.394" L (6.00mm x 10.00mm) Lifetime at Temp.: 2500 Hrs at 85°C Ripple Current at High Frequency: 195mA at 10kHz

Manufacturer: Vishay BC Components
Win Source Part Number: 1211754-MAL202136101E3
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Applications: General Purpose
Capacitance: 100μF
Tolerance: ±20%
Voltage - Rated: 25V
Impedance: 1.2 Ohms
ESR (Equivalent Series Resistance): 2.3Ohm
Polarization: Polar
Categories: Capacitors
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: Axial, Can
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Parts Dimension: 0.236" Dia x 0.394" L (6.00mm x 10.00mm)
Lifetime at Temp.: 2500 Hrs at 85°C
Ripple Current at High Frequency: 195mA at 10kHz

Buy Now
Singapore, Singapore
Through-Hole 100uF 25V Capacitor
58-MAL202136101E3
Through-Hole 100uF 25V Capacitor 58-MAL202136101E3
100uF 25V Aluminum Electrolytic Capacitor, Axial, Through Hole Product overview: MAL202136101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202136101E3 can be used for catalog matching and distributor lookup.

100uF 25V Aluminum Electrolytic Capacitor, Axial, Through Hole Product overview: MAL202136101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202136101E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4032PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4032PHCT-ND
Aluminum Electrolytic Capacitors 4032PHCT-ND
100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2.3Ohm 2500 Hrs @ 85°C

100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2.3Ohm 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4032PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4032PHTB-ND
Aluminum Electrolytic Capacitors 4032PHTB-ND
100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2.3Ohm 2500 Hrs @ 85°C

100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2.3Ohm 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 100Uf, 25V, 20%, Axial; Capacitance Vishay - 95C1166 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 25V, 20%, Axial; Capacitance Vishay
95C1166
Aluminum Electrolytic Capacitor 100Uf, 25V, 20%, Axial; Capacitance Vishay 95C1166
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 25V, 20%, AXIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 25V, 20%, AXIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, 021 Asm Series, 100 F, 20%, 25 V, 6 Mm, Axial Leaded Rohs Compliant Vishay - 98K6605 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 021 Asm Series, 100 F, 20%, 25 V, 6 Mm, Axial Leaded Rohs Compliant Vishay
98K6605
Aluminium Electrolytic Capacitor, 021 Asm Series, 100 F, 20%, 25 V, 6 Mm, Axial Leaded Rohs Compliant Vishay 98K6605
Aluminium Electrolytic Capacitor, 021 ASM Series, 100 - F, - 20%, 25 V, 6 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 021 ASM Series, 100 - F, - 20%, 25 V, 6 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202136101E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202136101E3
Capacitors - Aluminum Electrolytic Capacitors MAL202136101E3
CAP ALUM 100UF 20% 25V AXIAL

CAP ALUM 100UF 20% 25V AXIAL

Supplier's Site
CAPACITOR; ALU ELECTROLYTIC;CAP 100UF;TOL+-20%;AXIAL MINIATURE; VOL-RTG 25V - 70122962 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALU ELECTROLYTIC;CAP 100UF;TOL+-20%;AXIAL MINIATURE; VOL-RTG 25V
70122962
CAPACITOR; ALU ELECTROLYTIC;CAP 100UF;TOL+-20%;AXIAL MINIATURE; VOL-RTG 25V 70122962
Features: Polarized Aluminum Electrolytic Capacitors, Non-Solid Electrolyte Axial Leads, Cylindrical Aluminum Case, Insulated with a Blue Sleeve Mounting Ring Version Not Available in Insulated Form Charge and Discharge Proof Miniaturized, High CV-Product Per Unit Volume Lead (Pb)-Free Versions Are RoHS Compliant Applications: General Purpose, Industrial, Automotive, Audio-Video Coupling, De-Coupling, Smoothing, Filtering, Buffering Portable and Mobile Equipment (Small Size, Low Mass) Low Mounting Height Boards, Vibration and Shock Resistant

Features:

  • Polarized Aluminum Electrolytic Capacitors, Non-Solid Electrolyte
  • Axial Leads, Cylindrical Aluminum Case, Insulated with a Blue Sleeve
  • Mounting Ring Version Not Available in Insulated Form
  • Charge and Discharge Proof
  • Miniaturized, High CV-Product Per Unit Volume
  • Lead (Pb)-Free Versions Are RoHS Compliant
    Applications:
  • General Purpose, Industrial, Automotive, Audio-Video
  • Coupling, De-Coupling, Smoothing, Filtering, Buffering
  • Portable and Mobile Equipment (Small Size, Low Mass)
  • Low Mounting Height Boards, Vibration and Shock Resistant
Supplier's Site
Capacitor - 55529414 - Radwell International
Willingboro, NJ, United States
Capacitor
55529414
Capacitor 55529414
CAPACITOR, ALUMINUM ELECTROLYTIC, SERIES 021 ASM, 100UF, 25V, 20%, 2.3OHM, 2500 HRS @ 85C, AXIAL, 6X10MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, SERIES 021 ASM, 100UF, 25V, 20%, 2.3OHM, 2500 HRS @ 85C, AXIAL, 6X10MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitors - MAL202136101E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL202136101E3
Aluminum Electrolytic Capacitors MAL202136101E3
CAP ALUM 100UF 20% 25V AXIAL

CAP ALUM 100UF 20% 25V AXIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Radwell International ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3245177 3245177P 1211754-MAL202136101E3 58-MAL202136101E3 4032PHCT-ND 95C1166 98K6605 MAL202136101E3 70122962 55529414 MAL202136101E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Capacitors - MAL202136101E3 Through-Hole 100uF 25V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 100Uf, 25V, 20%, Axial; Capacitance Vishay Aluminium Electrolytic Capacitor, 021 Asm Series, 100 F, 20%, 25 V, 6 Mm, Axial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors CAPACITOR; ALU ELECTROLYTIC;CAP 100UF;TOL+-20%;AXIAL MINIATURE; VOL-RTG 25V Capacitor Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Through Hole
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details