1000µF 16V Aluminum Electrolytic Capacitors Axial, Can 260mOhm 2500 Hrs @ 85°C
1000µF 16V Aluminum Electrolytic Capacitors Axial, Can 260mOhm 2500 Hrs @ 85°C
16V 1000uF Axial Al Electrolytic Capacitor, 260mR ESR Product overview: MAL202190518E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 1000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 1000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202190518E3 can be used for catalog matching and distributor lookup.
Aluminium Capacitor Axial 1000uF 16V 20%
Vishay MAL202190518E3 Capacitor
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 16V, 20%, AXIAL; Capacitance:1000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; Product Diameter:10mm; ESR:0.26ohm RoHS Compliant: Yes
CAP, 1000µF, 16V, 20%; Capacitance:1000µF; Voltage Rating:16V; Product Range:021 ASM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Diameter:10mm; Lead Spacing:-; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
(PRICE/TC) ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 16V, 20%, AXIAL; CAPACITANCE:1000µF; VOLTAGE RATING:16V; PRODUCT RANGE:021 ASM SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:1000 HOURS @ 85°C ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 1000UF 20% 16V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4023PHTB-ND | 58-MAL202190518E3 | 2803344 | 2803343 | 97C7970 | 33AC0731 | 55529534 | MAL202190518E3 |
| Product Name | Aluminum Electrolytic Capacitors | 16V 1000uF Capacitor | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitor 1000Uf, 16V, 20%, Axial; Capacitance Vishay | Cap, 1000Μf, 16V, 20%; Capacitance Vishay | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||||||
| Features | Polarized | Polarized | Polarized | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to ? C (-40 to ? F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |