Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Impedance: Not Required(ohm)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Cap Aluminum Lytic 220uF 16V 20% (8 X 11mm) Axial 1.2 Ohm 210mA 2500h 85°C Automotive T/R Product overview: MAL202125221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 16V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 16V, 1.2 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202125221E3 can be used for catalog matching and distributor lookup.
220µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.2Ohm @ 100Hz 2500 Hrs @ 85°C
Capacitor,220uF,16VD
CAP ALUM 220UF 20% 16V AXIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL202125221E3 | 56-MAL202125221E3TR-ND | 97C0097 | MAL202125221E3 | |
| Product Name | Connectors,Interconnects | Automotive 220uF 16V 1.2 Ohm Capacitor | Aluminum Electrolytic Capacitors | Capacitor,220Uf,16Vdc,20-% Tol,20+% Tol Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Range | 0.2200 microF | 2.20E8 microF | 220 microF | 220 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| Packing Method | Bulk; Bulk | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes |