150µF 63V Aluminum Electrolytic Capacitors Axial, Can 850mOhm @ 100Hz 2500 Hrs @ 85°C
150µF 63V Aluminum Electrolytic Capacitors Axial, Can 850mOhm @ 100Hz 2500 Hrs @ 85°C
Aluminium Capacitors Axial 150uF 63V 20%
Vishay MAL202128151E3 Capacitor
Aluminium Capacitors Axial 150uF 63V 20%
CAP ALUM 150UF 20% 63V AXIAL Product overview: MAL202128151E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202128151E3 can be used for catalog matching and distributor lookup.
CAP ALUM 150UF 20% 63V AXIAL
CAP, 150UF, 63V, ALU ELEC, AXIAL ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL202128151E3TR-ND | 2803299P | 2803299 | 58-MAL202128151E3 | MAL202128151E3 | 69AH0787 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | 150UF 63V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, 150Uf, 63V, Alu Elec, Axial Rohs Compliant Vishay |
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |