Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204228159E3

Description
15µF 385V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
15µF 385V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204228159E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204228159E3-ND
Aluminum Electrolytic Capacitors MAL204228159E3-ND
15µF 385V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 15000 Hrs @ 85°C

15µF 385V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL204228159E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204228159E3
Capacitors - Aluminum Electrolytic Capacitors MAL204228159E3
CAP ALUM 15UF 385V AXIAL

CAP ALUM 15UF 385V AXIAL

Supplier's Site
15 385V 15X30Mm 85 15000H Vishay - 97C1022 - Newark, An Avnet Company
Chicago, IL, United States
15 385V 15X30Mm 85 15000H Vishay
97C1022
15 385V 15X30Mm 85 15000H Vishay 97C1022
15 385V 15x30mm 85 15000h

15 385V 15x30mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL204228159E3-ND MAL204228159E3 97C1022
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 15 385V 15X30Mm 85 15000H Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details