1500µF 63V Aluminum Electrolytic Capacitors Axial, Can 122mOhm 8000 Hrs @ 85°C
Aluminium Capacitor Axial 1500uF 63V 20%
Vishay MAL202118152E3 Capacitor
Cap Aluminum Lytic 1500uF 63V 20% (18 X 38mm) Axial 0.122 Ohm 1530mA 8000h 85°C Automotive Bulk Product overview: MAL202118152E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1500uF, 63V, 0.122 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1500uF, 63V, 0.122 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202118152E3 can be used for catalog matching and distributor lookup.
CAPACITOR, AXIAL, ELECTROLYTIC, 1500UF, 63V, 18X38 MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 63V, 20%, AXIAL; Capacitance:1500µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
CAP ALUM 1500UF 20% 63V AXIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4082PHBK-ND | 2803267 | 2803266 | 58-MAL202118152E3 | 55529342 | 29M7233 | MAL202118152E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Automotive 1500uF 63V 0.122 Ohm Capacitor | Capacitor | Aluminum Electrolytic Capacitor 1500Uf, 63V, 20%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |||||
| Features | Polarized | Polarized | Polarized | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF |