680uF 63V 20% Aluminum Electrolytic Capacitor, Axial, 199mR ESR Product overview: MAL202118681E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202118681E3 can be used for catalog matching and distributor lookup.
680µF 63V Aluminum Electrolytic Capacitors Axial, Can 199mOhm 8000 Hrs @ 85°C
Manufacturer: Vishay BC Components
Win Source Part Number: 1211752-MAL202118681
Series: ASM 021
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Axial, Can
Applications: General
Capacitance: 680μF
Tolerance: ±20%
Impedance: 95 mOhm
ESR (Equivalent Series Resistance): 199 mOhm
Lifetime @ Temp.: 8000 Hrs @ 85°C
Polarization: Polar
Size: 0.591" Dia x 1.181" L (15.00mm x 30.00mm)
Family Name: 021 ASM
Categories: Capacitors
Ripple Current - High Frequency: 1.246A @ 10kHz
Manufacturer Homepage: www.vishay.com
Voltage Rating DC: 63V
Alternative Parts (Cross-Reference): TKA681M063ST; MAL202128681E3; MAL203733222E3;
Introduction Date: April 16, 2008
ECCN: EAR99
Country of Origin: Austria
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Aluminium Capacitors Axial 680uF 63V 20%
Vishay MAL202118681E3 Capacitor
Aluminium Electrolytic Capacitor, 021 ASM Series, 680 - F, - 20%, 63 V, 15 mm, Axial Leaded RoHS Compliant: Yes
CAPACITOR, ALUMINUM ELECTROLYTIC, 680UF 63V, 20%, 021 ASM SERIES, LIFETIME @ TEMPERATURE: 8000 HRS @ 85C, AXIAL, 15MM X 30MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 680UF 63V, 20%, 021 ASM SERIES, LIFETIME @ TEMPERATURE: 8000 HRS @ 85C, AXIAL, 15MM X 30MM . FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 680UF 20% 63V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL202118681E3 | 4080PHBK-ND | 1211752-MAL202118681E3 | 2803269 | 2803268 | 98K6600 | 32797210 | MAL202118681E3 |
| Product Name | 680uF 63V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Capacitors - MAL202118681E3 | Aluminium Capacitors | Aluminium Capacitors | Aluminium Electrolytic Capacitor, 021 Asm Series, 680 F, 20%, 63 V, 15 Mm, Axial Leaded Rohs Compliant Vishay | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF |