Vishay Intertechnology, Inc. Aluminium Capacitors MAL202139109E3

Description
Aluminium Capacitors Axial 10uF 100V 20%
Request a Quote Datasheet
Description
Aluminium Capacitors Axial 10uF 100V 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2803330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803330
Aluminium Capacitors 2803330
Aluminium Capacitors Axial 10uF 100V 20%

Aluminium Capacitors Axial 10uF 100V 20%

Supplier's Site
Aluminium Capacitors - 2803329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803329
Aluminium Capacitors 2803329
Vishay MAL202139109E3 Capacitor

Vishay MAL202139109E3 Capacitor

Supplier's Site
Singapore, Singapore
Automotive 10uF 100V 13 Ohm Capacitor
58-MAL202139109E3
Automotive 10uF 100V 13 Ohm Capacitor 58-MAL202139109E3
Cap Aluminum Lytic 10uF 100V 20% (6 X 10mm) Axial 13 Ohm 65mA 2500h 85°C Automotive Ammo Product overview: MAL202139109E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 100V, 13 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 100V, 13 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202139109E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10uF 100V 20% (6 X 10mm) Axial 13 Ohm 65mA 2500h 85°C Automotive Ammo Product overview: MAL202139109E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 100V, 13 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 100V, 13 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202139109E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4087PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4087PHCT-ND
Aluminum Electrolytic Capacitors 4087PHCT-ND
10µF 100V Aluminum Electrolytic Capacitors Axial, Can 13Ohm 2500 Hrs @ 85°C

10µF 100V Aluminum Electrolytic Capacitors Axial, Can 13Ohm 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4087PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4087PHTB-ND
Aluminum Electrolytic Capacitors 4087PHTB-ND
10µF 100V Aluminum Electrolytic Capacitors Axial, Can 13Ohm 2500 Hrs @ 85°C

10µF 100V Aluminum Electrolytic Capacitors Axial, Can 13Ohm 2500 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202139109E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202139109E3
Capacitors - Aluminum Electrolytic Capacitors MAL202139109E3
CAP ALUM 10UF 20% 100V AXIAL

CAP ALUM 10UF 20% 100V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 10Uf, 100V, 20%, Axial; Capacitance Vishay - 95C1188 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10Uf, 100V, 20%, Axial; Capacitance Vishay
95C1188
Aluminum Electrolytic Capacitor 10Uf, 100V, 20%, Axial; Capacitance Vishay 95C1188
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 100V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 100V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2803330 2803329 58-MAL202139109E3 4087PHCT-ND MAL202139109E3 95C1188
Product Name Aluminium Capacitors Aluminium Capacitors Automotive 10uF 100V 13 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 10Uf, 100V, 20%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details