Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202128338E3

Description
3.3µF 63V Aluminum Electrolytic Capacitors Axial, Can 44Ohm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet
Description
3.3µF 63V Aluminum Electrolytic Capacitors Axial, Can 44Ohm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202128338E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202128338E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202128338E3TR-ND
3.3µF 63V Aluminum Electrolytic Capacitors Axial, Can 44Ohm @ 100Hz 2500 Hrs @ 85°C

3.3µF 63V Aluminum Electrolytic Capacitors Axial, Can 44Ohm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Capacitor,3.3Uf,63Vdc,20-% Tol,20+% Tol Vishay - 97C0133 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,3.3Uf,63Vdc,20-% Tol,20+% Tol Vishay
97C0133
Capacitor,3.3Uf,63Vdc,20-% Tol,20+% Tol Vishay 97C0133
Capacitor,3.3uF,63VD C,20-% Tol,20+% Tol

Capacitor,3.3uF,63VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202128338E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202128338E3
Capacitors - Aluminum Electrolytic Capacitors MAL202128338E3
CAP ALUM 3.3UF 20% 63V AXIAL

CAP ALUM 3.3UF 20% 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL202128338E3TR-ND 97C0133 MAL202128338E3
Product Name Aluminum Electrolytic Capacitors Capacitor,3.3Uf,63Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details