47µF 40V Aluminum Electrolytic Capacitors Axial, Can 3.73Ohm @ 100Hz 3000 Hrs @ 85°C
47µF 40V Aluminum Electrolytic Capacitors Axial, Can 3.73Ohm @ 100Hz 3000 Hrs @ 85°C
CAP ALUM 47UF 40V AXIAL
ALUMINIUM ELECTROLYTIC CAPACITOR, 030 AS SERIES, 47 - F, +50%, -10%, 40 V, 8 MM, AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Aluminium Electrolytic Capacitor, 030 AS Series, 47 - F, +50%, -10%, 40 V, 8 mm, Axial Leaded RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL203037479E3TB-ND | MAL203037479E3 | 24857204 | 98K6633 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminium Electrolytic Capacitor, 030 As Series, 47 F, +50%, -10%, 40 V, 8 Mm, Axial Leaded Rohs Compliant Vishay |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF |