Vishay MAL202134471E3 Capacitor
Aluminium Capacitors Axial 470uF 10V 20%
470uF 10V 20% Axial Aluminum Electrolytic Capacitor Product overview: MAL202134471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202134471E3 can be used for catalog matching and distributor lookup.
470µF 10V Aluminum Electrolytic Capacitors Axial, Can 680mOhm 2500 Hrs @ 85°C
470µF 10V Aluminum Electrolytic Capacitors Axial, Can 680mOhm 2500 Hrs @ 85°C
CAP ALUM 470UF 20% 10V AXIAL
CAPACITOR, ELECTROLYTIC, 470UF, 10V, AXIAL, 20%, 85C, 6.5X18MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 10V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2803311 | 2803313 | 58-MAL202134471E3 | 4006PHTB-ND | MAL202134471E3 | 55529390 | 14M8258 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | 470uF 10V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitor 470Uf, 10V, 20%, Axial; Capacitance Vishay |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |