Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203029688E3

Description
6.8µF 100V Aluminum Electrolytic Capacitors Axial, Can 16.4Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
6.8µF 100V Aluminum Electrolytic Capacitors Axial, Can 16.4Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203029688E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203029688E3-ND
Aluminum Electrolytic Capacitors MAL203029688E3-ND
6.8µF 100V Aluminum Electrolytic Capacitors Axial, Can 16.4Ohm @ 100Hz 3000 Hrs @ 85°C

6.8µF 100V Aluminum Electrolytic Capacitors Axial, Can 16.4Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203029688E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203029688E3
Capacitors - Aluminum Electrolytic Capacitors MAL203029688E3
CAP ALUM 6.8UF 100V AXIAL

CAP ALUM 6.8UF 100V AXIAL

Supplier's Site
Capacitor,6.8Uf,100Vdc,10-% Tol,50+% Tol Vishay - 97C0224 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,6.8Uf,100Vdc,10-% Tol,50+% Tol Vishay
97C0224
Capacitor,6.8Uf,100Vdc,10-% Tol,50+% Tol Vishay 97C0224
Capacitor,6.8uF,100V DC,10-% Tol,50+% Tol

Capacitor,6.8uF,100VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL203029688E3-ND MAL203029688E3 97C0224
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,6.8Uf,100Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C483U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701095 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details