Vishay Precision Group Aluminium Capacitors MAL203137479E3

Description
031 ASM Al Electrolytic Cap,40V,47uF
Request a Quote Datasheet
Description
031 ASM Al Electrolytic Cap,40V,47uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1085377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1085377
Aluminium Capacitors 1085377
031 ASM Al Electrolytic Cap,40V,47uF

031 ASM Al Electrolytic Cap,40V,47uF

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL203137479E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203137479E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL203137479E3TB-ND
47µF 40V Aluminum Electrolytic Capacitors Axial, Can 3.73Ohm @ 100Hz 3000 Hrs @ 85°C

47µF 40V Aluminum Electrolytic Capacitors Axial, Can 3.73Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL203137479E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203137479E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL203137479E3CT-ND
47µF 40V Aluminum Electrolytic Capacitors Axial, Can 3.73Ohm @ 100Hz 3000 Hrs @ 85°C

47µF 40V Aluminum Electrolytic Capacitors Axial, Can 3.73Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
Automotive 47uF 40V 3.73 Ohm Capacitor
58-MAL203137479E3
Automotive 47uF 40V 3.73 Ohm Capacitor 58-MAL203137479E3
Cap Aluminum Lytic 47uF 40V -10% to 50% (6.5 X 18mm) Axial 3.73 Ohm 150mA 3000h 85°C Automotive Tape and Box Product overview: MAL203137479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uF, 40V, 3.73 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47uF, 40V, 3.73 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203137479E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 40V -10% to 50% (6.5 X 18mm) Axial 3.73 Ohm 150mA 3000h 85°C Automotive Tape and Box Product overview: MAL203137479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uF, 40V, 3.73 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47uF, 40V, 3.73 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203137479E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203137479E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203137479E3
Capacitors - Aluminum Electrolytic Capacitors MAL203137479E3
CAP ALUM 47UF 40V AXIAL

CAP ALUM 47UF 40V AXIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1085377 56-MAL203137479E3TB-ND 58-MAL203137479E3 MAL203137479E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Automotive 47uF 40V 3.73 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers