Cap Aluminum Lytic 150uF 25V 20% (6.5 X 18mm) Axial 1.5 Ohm 210mA 2500h 85°C Automotive Ammo Product overview: MAL202136151E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150uF, 25V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 150uF, 25V, 1.5 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202136151E3 can be used for catalog matching and distributor lookup.
150µF 25V Aluminum Electrolytic Capacitors Axial, Can 1.5Ohm 2500 Hrs @ 85°C
150µF 25V Aluminum Electrolytic Capacitors Axial, Can 1.5Ohm 2500 Hrs @ 85°C
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 25V, 20%, AXIAL; Capacitance:150µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:1.5ohmRoHS Compliant: Yes
(PRICE/AP) ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 25V, 20%, AXIAL; CAPACITANCE:150µF; VOLTAGE RATING:25V; PRODUCT RANGE:021 ASM SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:1000 HOURS @ 85°C ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 150UF 20% 25V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL202136151E3 | 4034PHTB-ND | 14M8261 | 55529418 | MAL202136151E3 |
| Product Name | Automotive 150uF 25V 1.5 Ohm Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 150Uf, 25V, 20%, Axial; Capacitance Vishay | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |