Vishay Precision Group Aluminium Capacitors MAL202114222E3

Description
021ASM min axial Al elect cap,2200uF 10V
Request a Quote Datasheet
Description
021ASM min axial Al elect cap,2200uF 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3245127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3245127
Aluminium Capacitors 3245127
021ASM min axial Al elect cap,2200uF 10V

021ASM min axial Al elect cap,2200uF 10V

Supplier's Site
Aluminum Electrolytic Capacitors - 4011PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4011PHBK-ND
Aluminum Electrolytic Capacitors 4011PHBK-ND
2200µF 10V Aluminum Electrolytic Capacitors Axial, Can 177mOhm 8000 Hrs @ 85°C

2200µF 10V Aluminum Electrolytic Capacitors Axial, Can 177mOhm 8000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
2200UF 10V Capacitor
58-MAL202114222E3
2200UF 10V Capacitor 58-MAL202114222E3
CAP ALUM 2200UF 20% 10V AXIAL Product overview: MAL202114222E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202114222E3 can be used for catalog matching and distributor lookup.

CAP ALUM 2200UF 20% 10V AXIAL Product overview: MAL202114222E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202114222E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Alum Elec 2200Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay - 14M6650 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 2200Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay
14M6650
Capacitor Alum Elec 2200Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay 14M6650
CAPACITOR ALUM ELEC 2200UF, 10V, 20%, AXIAL, FULL REEL; Capacitance:2200µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 2200UF, 10V, 20%, AXIAL, FULL REEL; Capacitance:2200µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202114222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202114222E3
Capacitors - Aluminum Electrolytic Capacitors MAL202114222E3
CAP ALUM 2200UF 20% 10V AXIAL

CAP ALUM 2200UF 20% 10V AXIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3245127 4011PHBK-ND 58-MAL202114222E3 14M6650 MAL202114222E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors 2200UF 10V Capacitor Capacitor Alum Elec 2200Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 336UVK050MFE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details