22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.8Ohm @ 100Hz 2500 Hrs @ 85°C
22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.8Ohm @ 100Hz 2500 Hrs @ 85°C
Cap Aluminum Lytic 22uF 63V 20% (6 X 10mm) Axial 5.8 Ohm 90mA 2500h 85°C Automotive T/R Product overview: MAL202128229E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 63V, 5.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 63V, 5.8 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202128229E3 can be used for catalog matching and distributor lookup.
CAPACITOR, AXIAL, ELECTROLYTIC, 22UF, 63V, 6.3X10 MM. FREE 2 YEAR RADWELL WARRANTY
Capacitor,22uF,63VDC
CAP ALUM 22UF 20% 63V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL202128229E3TR-ND | 58-MAL202128229E3 | 157893238 | 97C0131 | MAL202128229E3 |
| Product Name | Aluminum Electrolytic Capacitors | Automotive 22uF 63V 5.8 Ohm Capacitor | Capacitor | Capacitor,22Uf,63Vdc,20-% Tol,20+% Tol Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 22 microF | 2.20E7 microF | 22 microF | 22 microF |