Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203038338E3

Description
3.3µF 63V Aluminum Electrolytic Capacitors Axial, Can 46.5Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
3.3µF 63V Aluminum Electrolytic Capacitors Axial, Can 46.5Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL203038338E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203038338E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL203038338E3CT-ND
3.3µF 63V Aluminum Electrolytic Capacitors Axial, Can 46.5Ohm @ 100Hz 3000 Hrs @ 85°C

3.3µF 63V Aluminum Electrolytic Capacitors Axial, Can 46.5Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL203038338E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203038338E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL203038338E3TB-ND
3.3µF 63V Aluminum Electrolytic Capacitors Axial, Can 46.5Ohm @ 100Hz 3000 Hrs @ 85°C

3.3µF 63V Aluminum Electrolytic Capacitors Axial, Can 46.5Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203038338E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203038338E3
Capacitors - Aluminum Electrolytic Capacitors MAL203038338E3
CAP ALUM 3.3UF 63V AXIAL

CAP ALUM 3.3UF 63V AXIAL

Supplier's Site
Aluminium Electrolytic Capacitor, 030 As Series, 3.3 F, +50%, -10%, 63 V, 5 Mm, Axial Leaded Rohs Compliant Vishay - 98K6640 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 030 As Series, 3.3 F, +50%, -10%, 63 V, 5 Mm, Axial Leaded Rohs Compliant Vishay
98K6640
Aluminium Electrolytic Capacitor, 030 As Series, 3.3 F, +50%, -10%, 63 V, 5 Mm, Axial Leaded Rohs Compliant Vishay 98K6640
Aluminium Electrolytic Capacitor, 030 AS Series, 3.3 - F, +50%, -10%, 63 V, 5 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 030 AS Series, 3.3 - F, +50%, -10%, 63 V, 5 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL203038338E3CT-ND MAL203038338E3 98K6640
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 030 As Series, 3.3 F, +50%, -10%, 63 V, 5 Mm, Axial Leaded Rohs Compliant Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminium Capacitors - 1701218 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details