Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202124472E3

Description
4700µF 10V Aluminum Electrolytic Capacitors Axial, Can 100mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 10V Aluminum Electrolytic Capacitors Axial, Can 100mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202124472E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202124472E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202124472E3TR-ND
4700µF 10V Aluminum Electrolytic Capacitors Axial, Can 100mOhm @ 100Hz 8000 Hrs @ 85°C

4700µF 10V Aluminum Electrolytic Capacitors Axial, Can 100mOhm @ 100Hz 8000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,4700Uf,10Vdc,20-% Tol,20+% Tol Vishay - 97C0092 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,4700Uf,10Vdc,20-% Tol,20+% Tol Vishay
97C0092
Capacitor,4700Uf,10Vdc,20-% Tol,20+% Tol Vishay 97C0092
Capacitor,4700uF,10V DC,20-% Tol,20+% Tol

Capacitor,4700uF,10VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202124472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202124472E3
Capacitors - Aluminum Electrolytic Capacitors MAL202124472E3
CAP ALUM 4700UF 20% 10V AXIAL

CAP ALUM 4700UF 20% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL202124472E3TR-ND 97C0092 MAL202124472E3
Product Name Aluminum Electrolytic Capacitors Capacitor,4700Uf,10Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details